EN
  • EN
  • DE

TPIC6B273DWRG4

Part No TPIC6B273DWRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC PWR OCT D LATCH 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type D-Type Latch
Output Type Standard
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 150ns
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 033572-TPIC6B273DWRG4
Family Name TPIC6B273
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Lighting, LED Lighting, Automotive, Signal Processing
Ultra Librarian 3D Model Ultra Librarian TPIC6B273DWRG4 CAD Model

Description

The TPIC6B273DWRG4 is a robust, high-performance integrated circuit from Texas Instruments, designed to provide efficient power logic control in a variety of applications. This 8-bit shift register is part of the TPIC6B27x series, known for its high-voltage output and low-power consumption, making it an ideal choice for interfacing with systems that require precise power distribution and control.

Key Features:

  • High-Voltage Outputs: The device can handle output voltages up to 50V, which is suitable for a wide range of industrial and automotive applications.
  • High-Current Sink: With a continuous current sink capability of 150 mA per channel, the TPIC6B273DWRG4 is capable of driving a variety of loads, including LEDs and relays.
  • Power Clamp: Each output is equipped with a power clamp for transient suppression, ensuring the protection of the device under harsh operating conditions.
  • Shift Register: The 8-bit shift register allows for serial input data to be shifted in and parallel output data to be shifted out, simplifying the expansion of input/output ports when connected in series.
  • Edge-Triggered Clock: The device features an edge-triggered clock input, which helps in precise control of data shifting operations.
  • Low Power Consumption: It is designed for low power consumption, which is critical for battery-powered and energy-sensitive systems.
  • Surface-Mount Package: The TPIC6B273DWRG4 comes in a surface-mount SOIC package, which is ideal for compact PCB layouts and automated assembly processes.

Applications:

The TPIC6B273DWRG4 is widely used in various applications that require the distribution and control of high-voltage or high-current loads. Its typical applications include:

  • Automotive systems
  • Industrial control systems
  • LED displays and signage
  • Motor control circuits
  • Power management systems

With its robust design and versatile functionality, the TPIC6B273DWRG4 from Texas Instruments is an essential component for developers looking to create reliable and efficient electronic systems.

You May Also Be Interested in

Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9750 $51.3500
55+ $1.8500 $101.7500
84+ $1.7875 $150.1500
121+ $1.6625 $201.1625
157+ $1.6000 $251.2000
196+ $1.5375 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess