EN
  • EN
  • DE

74V1T04CTR

Part No 74V1T04CTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC INVERTER SGL HS CMOS SOT323-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.7ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-323-5
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 102933-74V1T04CTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74V1T04CTR CAD Model

Description

STMicroelectronics 74V1T04CTR Single Inverter

The 74V1T04CTR from STMicroelectronics is a high-speed CMOS single inverter integrated circuit designed to meet the requirements of the latest electronic systems. This device is part of STMicroelectronics' 74V1T family, which is renowned for its low power consumption and high noise immunity, making it suitable for a wide range of applications including battery-operated devices, portable electronics, and logic interface circuits.

The 74V1T04CTR operates with a power supply range of 2.7V to 5.5V, ensuring compatibility with both 3.3V and 5V logic systems. This flexibility allows designers to use the device in mixed-voltage environments without additional level shifting. The single inverter comes in an ultra-small 5-pin SOT23 package, making it ideal for space-constrained applications where board real estate is at a premium.

One of the key features of the 74V1T04CTR is its high-speed performance, with a typical propagation delay of only a few nanoseconds, depending on the operating voltage. This ensures that the inverter can keep pace with the demanding speed requirements of modern digital circuits. Additionally, the device boasts low power dissipation, which is a critical attribute for power-sensitive designs.

The device also features balanced propagation delays and transition times, providing a symmetrical output waveform that helps to maintain signal integrity. This is particularly important in high-frequency applications where timing precision is crucial. Furthermore, the 74V1T04CTR has an input that is tolerant to 5V even when operated at 3.3V, providing additional design flexibility and protection against higher voltage levels.

For designers concerned with system reliability, the 74V1T04CTR includes ESD protection on all pins, safeguarding the device from electrostatic discharges that can occur during handling or operation. This feature enhances the robustness of the final product.

In summary, the STMicroelectronics 74V1T04CTR is a versatile and reliable single inverter that is suitable for a variety of applications requiring low power consumption, high-speed operation, and minimal footprint. Its advanced features and protective measures make it an excellent choice for designers looking to create efficient and durable electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess