EN
  • EN
  • DE

74VHCT138ATTR

Part No 74VHCT138ATTR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 3 TO 8 LINE 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 117730-74VHCT138ATTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHCT138ATTR CAD Model

Description

STMicroelectronics 74VHCT138ATTR 3-to-8 Line Decoder/Demultiplexer

The 74VHCT138ATTR is a high-speed CMOS 3-to-8 line decoder/demultiplexer integrated circuit, manufactured by STMicroelectronics. This device is designed to be used in high-performance memory decoding or data routing applications, where speed and reliability are of paramount importance. It is particularly well-suited for implementing non-inverting decoders and demultiplexers with three binary select inputs (A, B, and C), an enable input (E), and eight mutually exclusive outputs (Y0 to Y7).

The 74VHCT138ATTR is part of the VHCT family, which means it combines the high noise immunity and low power consumption of CMOS technology with the speed to match TTL devices. It operates at a voltage range of 4.5V to 5.5V, making it compatible with 5V systems. The device also features low quiescent current, which is a significant advantage in power-sensitive designs.

Each output of the decoder can drive up to 8 LSTTL loads, which provides the capability to fan out over a wide range. The 74VHCT138ATTR is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of industrial temperatures. This makes it an excellent choice for demanding applications in the industrial, automotive, and consumer electronics sectors.

The device's package is TSSOP, which stands for Thin Shrink Small Outline Package. This package type is known for its compact footprint and suitability for space-constrained applications. The "ATTR" suffix indicates that the product comes in tape and reel packaging, which is ideal for automated assembly processes.

For ease of integration, the 74VHCT138ATTR is fully specified for partial power-down applications using Ioff. The Ioff circuitry ensures that no damaging current will backflow through the device when it is powered down. This feature is critical for battery-powered devices, where power conservation is crucial.

Overall, the STMicroelectronics 74VHCT138ATTR is a versatile and efficient solution for your decoding and demultiplexing needs, combining speed, power efficiency, and robustness in a compact package.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2531 $58.2130
560+ $0.2077 $116.3120
865+ $0.2012 $174.0380
1,190+ $0.1947 $231.6930
1,535+ $0.1883 $289.0405
2,055+ $0.1688 $346.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess