EN
  • EN
  • DE

74VHCU04TTR

Part No 74VHCU04TTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description HEX INVERTER SINGLE STAGE | IC INVERTER 6CH 6-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Logic Type Inverter
Number of Inputs 6
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.3V
Logic Level - High 1.7V
Max Propagation Delay at V, Max CL 7ns at 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74VHCU04
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1133603-74VHCU04TTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHCU04TTR CAD Model

Description

STMicroelectronics 74VHCU04TTR Hex Inverter

The 74VHCU04TTR from STMicroelectronics is a high-speed CMOS hex inverter designed to meet the requirements of a wide range of electronic applications. This integrated circuit (IC) is part of the VHCU (Very High-Speed CMOS Unbuffered) family and offers unbuffered inverter functionality with a high noise immunity characteristic of CMOS technology.

Key Features

  • High Speed: The device boasts a propagation delay time that ensures quick signal processing, making it suitable for high-frequency applications.
  • Low Power Consumption: It operates with minimal power dissipation, which is a critical attribute for power-sensitive designs.
  • Wide Operating Voltage Range: The 74VHCU04TTR can function over a broad voltage range from 2V to 5.5V, providing versatility in various operating environments.
  • High Noise Immunity: The inherent noise immunity of CMOS technology is a standout feature, making the device resilient in electrically noisy conditions.
  • Improved Output Drive Capability: This inverter can drive up to 8 LSTTL loads, offering compatibility with low-power Schottky TTL logic.

Applications

The 74VHCU04TTR is well-suited for a multitude of applications, including:

  • Wave and pulse shapers
  • High-speed logic buffers
  • Astables and monostables
  • Clock and line drivers

Package and Quality

The device is available in a TSSOP14 package, which is designed for space-saving on the PCB without compromising performance. The package is also lead-free and RoHS compliant, adhering to environmental standards.

STMicroelectronics assures the quality and reliability of the 74VHCU04TTR, making it a smart choice for designers looking for a dependable hex inverter solution.

Ordering Information

The product is available for order under the part number 74VHCU04TTR in tape and reel packaging, facilitating efficient assembly processes for high-volume production requirements.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess