Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 167727-93C86W6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 93C86W6 CAD Model

Description

The 93C86W6 is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by the renowned manufacturer STMicroelectronics. This memory device is part of the M93C86 family and is known for its robustness, reliability, and flexibility, making it an ideal choice for a wide range of applications that require non-volatile memory storage.

Key Features

  • Memory Size: The 93C86W6 offers 16 Kbit of memory, which is organized as either 2048 x 8 bits or 1024 x 16 bits, depending on the mode of operation selected. This provides designers with flexibility in terms of data storage and management.
  • Operating Voltage: This device operates over a wide range of supply voltages from 4.5V to 5.5V, making it compatible with many microcontrollers and digital systems without the need for level shifters.
  • Write Cycle Time: It features a rapid write cycle time of only 5ms, enabling quick updates to stored data.
  • Endurance: The EEPROM is designed for high endurance with 1 million write cycles and a data retention period of 100 years, ensuring the integrity and longevity of the data stored.
  • Access Protection: The device includes write control features such as Write Enable Latch and Write Protect Pin, providing additional security for the stored data.
  • Serial Interface: Communication with the 93C86W6 is achieved through a serial interface, which minimizes the number of pins required for operation and simplifies PCB design.
  • Temperature Range: It is designed to operate over an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.

Applications

The versatility of the 93C86W6 allows it to be used in a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Smart cards
  • Consumer electronics

In summary, the 93C86W6 EEPROM from STMicroelectronics is a highly reliable and versatile memory solution for designers who require non-volatile storage with high endurance and data retention. Its wide voltage range and industrial temperature tolerance make it suitable for a broad array of applications, ensuring performance and durability in even the most demanding situations.

You May Also Be Interested in

Winbond Electronics
IC DRAM 256MBIT 84-WBGA
Lowest to $7.3864
ECAD model for W9725G6KB-25 TR
Renesas Electronics America
PARALLEL EEPROM 128KWORD X 8-BIT
Need more? Email Us
ECAD model for HN58C1001RFPI15E
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ECAD model for PK8072006398400
ABLIC U.S.A. Inc.
IC EEPROM 8KBIT SPI 5MHZ 8TSSOP
Need more? Email Us
ECAD model for S-25C080A0I-T8T1G
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 4CSP
Lowest to $1.5209
ECAD model for 24CW640T-I/CS1668
Infineon Technologies
IC FRAM 128KBIT SPI 8SOIC
Need more? Email Us
ECAD model for CY15B128Q-SXET
Cypress Semiconductor Corp
SRAM CHIP ASYNC SINGLE 3V 2M BIT
Need more? Email Us
ECAD model for WCMA2008U1X-FF70T
ON Semiconductor
IC EEPROM 64KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for CAT25640HU3IGT3E
Rohm Semiconductor
IC EEPROM 8KBIT I2C VSON008X2030
Need more? Email Us
ECAD model for BR24G08NUX-3ATTR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention