Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1.235V
Maximum Output Voltage 35V
Output Current 2A
Frequency - Switching 250kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-HSOP Exposed Pad
Win Source Part Number 007724-A5973D013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name A5973D
Introduction Date August 06, 2007
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian A5973D013TR CAD Model

Description

The A5973D013TR is a cutting-edge voltage regulator integrated circuit (IC) from STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is designed to deliver a precise, stable output voltage, making it an ideal solution for a wide range of applications that require efficient power management.

Key Features

  • Adjustable Output Voltage: The A5973D013TR provides an adjustable output voltage that can be set using external resistors. This flexibility allows it to cater to a variety of voltage requirements for different applications.
  • High Efficiency: This IC is designed for high-efficiency operation, which minimizes power loss and heat generation, enhancing the performance and reliability of the end application.
  • Thermal Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature limits, preventing damage due to overheating.
  • Current Limiting: The A5973D013TR features current limiting to protect the IC and the load from overcurrent conditions.
  • Low Dropout: The low dropout voltage of this regulator enables it to continue regulating the output voltage even when the input-to-output voltage differential is minimal, which is crucial for battery-operated devices.

Applications

The versatility of the A5973D013TR makes it suitable for various applications, including but not limited to:

  • Consumer electronics such as televisions, audio equipment, and gaming consoles
  • Automotive systems requiring stable voltage supply
  • Industrial control circuits
  • Telecommunication devices
  • Portable battery-powered devices

Product Specifications

The A5973D013TR comes in a compact package and is available on tape and reel for automated manufacturing processes. It operates over a wide temperature range and meets stringent industry standards for quality and reliability.

Conclusion

In summary, the A5973D013TR from STMicroelectronics is a robust and versatile voltage regulator IC that provides designers with the performance and flexibility needed to meet the power management requirements of a broad spectrum of electronic devices. Its combination of features and protections ensures that it can deliver the necessary performance while maintaining a high level of safety and efficiency.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK 1.2V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR12Z-T7A
ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E
Renesas Electronics America
IC REG BUCK PROG 10A 32QFN
Need more? Email Us
ECAD model for ISL95210HRZ-T7A
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Texas Instruments
IC REG BUCK ADJ 2.5A 16DSBGA
Lowest to $2.6078
ECAD model for TPS62366BYZHT
Texas Instruments
IC REG BUCK 2.9V 600MA 6DSBGA
Need more? Email Us
ECAD model for LM8801TME-2.9/NOPB
Texas Instruments
IC REG BUCK 1.8V 600MA 6USON
Need more? Email Us
ECAD model for LM3677LEE-1.8/NOPB
National Semiconductor (TI)
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852YMXA-0.8/NOPB
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
ECAD model for TPS62270DRVT

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4259 $51.3885
36+ $2.8110 $101.1960
56+ $2.7231 $152.4936
76+ $2.6353 $200.2828
99+ $2.5475 $252.2025
132+ $2.2839 $301.4748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,510 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention