EN
  • EN
  • DE

PM6641TR

Part No PM6641TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description Voltage Regulator 4.5V to 5.5V 48-Pin VFQFPN EP T/R / IC CTLR DDR2/3 MONO VR 48VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Converter, DDR
Voltage - Input 2.7 V to 5.5 V
Number of Outputs 3
Output Voltage 0.8 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VFQFPN (7x7)
Win Source Part Number 026818-PM6641TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Family Name PM6641
Introduction Date May 16, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PM6641TR CAD Model

Description

PM6641TR - STMicroelectronics Power Management IC

The PM6641TR is a sophisticated power management integrated circuit (IC) from STMicroelectronics, tailored for applications that demand high efficiency, reliability, and performance. This component is designed to cater to the needs of modern electronic devices, offering a versatile solution for power supply management.

Key Features

  • High Efficiency: The PM6641TR boasts an advanced design that ensures high conversion efficiency, which is critical for extending battery life in portable devices.
  • Integrated Features: This IC integrates multiple features, including overcurrent protection, thermal shutdown, and under-voltage lockout, enhancing the safety and durability of the end product.
  • Flexibility: With its adjustable output voltage, the PM6641TR can be configured to meet the specific requirements of various applications, providing design flexibility.
  • Compact Design: The small footprint of the PM6641TR makes it an ideal choice for space-constrained applications, allowing for more compact and streamlined designs.

Applications

The PM6641TR is suitable for a wide array of applications, particularly where power efficiency and space savings are critical. These include, but are not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless peripherals and IoT devices
  • Embedded systems
  • Power supply modules

Technical Specifications

The PM6641TR operates within a broad input voltage range, making it versatile for different power environments. It also features a low quiescent current, minimizing the power drain when in standby mode. The IC is available in a RoHS-compliant package, ensuring adherence to environmental standards.

Ordering and Packaging

The PM6641TR comes in a robust package that is designed for optimal thermal performance and reliability. It is available for order in different quantities, catering to both small-scale projects and large-volume production needs.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING REGULATOR
Need more? Email Us
Analog Devices Inc.
IC PS TRPL PENTIUM III 20-TSSOP
Lowest to $2.0305
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
Renesas Electronics America
SWITCHING CONTROLLER, 90A
Lowest to $20.7634
Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1258 $60.5032
9+ $12.4109 $111.6981
13+ $12.0231 $156.3003
18+ $11.6352 $209.4336
23+ $11.2474 $258.6902
30+ $10.0839 $302.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess