Linear Technology LTC1530IS8-1.9#PBF Overview
The LTC1530IS8-1.9#PBF is a high-performance, fixed-frequency, step-down switching regulator from Linear Technology, designed to deliver a constant 1.9V output from a wide input voltage range. This compact and efficient power management IC is an excellent choice for portable devices and applications where space and power efficiency are critical.
Key Features
- Output Voltage: Fixed at 1.9V, providing a stable and reliable power supply for sensitive electronics.
- High Efficiency: Its synchronous rectification design ensures high efficiency, which is essential for battery-powered applications.
- Wide Input Voltage Range: Capable of operating from an input voltage range of 3.6V to 20V, accommodating a variety of power sources.
- Low Dropout Operation: The regulator maintains output regulation even with very low input-to-output voltage differentials, which is beneficial during battery discharge.
- Adjustable Switching Frequency: The switching frequency can be set from 100kHz to 400kHz, allowing designers to optimize the trade-off between efficiency and external component size.
- Thermal Protection: Features thermal shutdown to protect the device under high-temperature conditions.
- Compact Package: Comes in a small 8-lead SOIC package, saving valuable board space.
Applications
The LTC1530IS8-1.9#PBF is versatile and can be used in a variety of applications, including:
- Portable Electronics
- Battery-Powered Devices
- Embedded Systems
- Point-of-Load Power Supplies
- Handheld Instruments
Performance Advantages
This switching regulator integrates a high-efficiency synchronous buck topology that reduces power losses and improves battery life in portable applications. Its ability to operate with a low dropout voltage makes it ideal for use in systems with a limited power budget or those that require a long battery runtime. The LTC1530IS8-1.9#PBF's adjustable frequency allows for flexibility in design, enabling the use of smaller inductors and capacitors, which minimizes the overall solution footprint and cost.
Conclusion
The LTC1530IS8-1.9#PBF from Linear Technology is a robust and reliable solution for designers looking to implement an efficient power management system in their products. Its high efficiency, wide input voltage range, and compact size make it an excellent choice for a broad range of applications, especially where space and power efficiency are paramount.