EN
  • EN
  • DE

MAX1534ETE

Part No MAX1534ETE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LINEAR KEEP ALIVE PWR SUP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Converter, Notebook Power System
Voltage - Input 4.5V ~ 24V
Number of Outputs 3
Voltage - Output 1.8V, 3.3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629534-MAX1534ETE
Ultra Librarian 3D Model Ultra Librarian MAX1534ETE CAD Model

Description

        

The MAX1534ETE is a state-of-the-art power management integrated circuit (IC) designed by Maxim Integrated, tailored specifically for the demanding needs of notebook computers. This advanced IC provides a comprehensive solution for the main power supply by delivering high efficiency across four key outputs.

        

Key Features

    
            
  • High Efficiency: The MAX1534ETE is engineered to optimize power conversion efficiency, which is critical for prolonging battery life in portable devices.
  •         
  • Quad Output: It features four high-performance, adjustable outputs to power the core CPU, graphics processor, memory, and system peripherals, ensuring a reliable and stable power supply for all notebook components.
  •         
  • Integrated Power MOSFETs: The inclusion of internal power MOSFETs reduces external component count, thereby saving space and simplifying the design process.
  •         
  • Dynamic Voltage Management: The device supports dynamic voltage scaling, enabling the power supply to adjust voltage levels in response to varying load conditions, further improving efficiency and reducing power consumption.
  •     
        

Applications

    

The MAX1534ETE is ideal for a wide range of applications within notebook computers, including:

    
            
  • Core voltage regulation for high-performance CPUs
  •         
  • Graphics processor power supply
  •         
  • Memory and chipset power regulation
  •         
  • System peripheral power supply
  •     
        

Technical Specifications

    

The MAX1534ETE comes in a compact 48-pin thin QFN package, offering a space-saving solution for tight PCB layouts. Its wide input voltage range accommodates various battery technologies and AC adapters, while the multi-phase operation reduces input and output ripple, enhancing overall system stability and performance.

        

For engineers and designers looking for a robust power management solution for notebook computers, the MAX1534ETE from Maxim Integrated stands out with its efficiency, integration, and versatility, making it an essential component for modern portable computing devices.

You May Also Be Interested in

Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8786 $56.3580
65+ $1.5415 $100.1975
105+ $1.4933 $156.7965
140+ $1.4451 $202.3140
180+ $1.3970 $251.4600
240+ $1.2524 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 212 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess