EN
  • EN
  • DE

LTC3717EGN#PBF

Part No LTC3717EGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC STEP-DWN CONTRLR SYNC 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Controller, DDR, QDR
Voltage - Input 4 V to 36 V
Number of Outputs 1
Output Voltage 2 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 020601-LTC3717EGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3717EGN#PBF CAD Model

Description

Product Overview: LTC3717EGN#PBF

The LTC3717EGN#PBF is a high-performance, step-down switching regulator controller from Linear Technology, designed to manage power efficiently in a wide range of electronic applications. This advanced component is engineered to provide precise voltage regulation, making it an ideal solution for systems requiring stable power delivery with high efficiency.

Key Features

  • Voltage Regulation: The LTC3717EGN#PBF offers excellent voltage regulation capabilities, ensuring that connected devices receive a stable and consistent power supply.
  • High Efficiency: With its advanced design, this controller maximizes power conversion efficiency, which is crucial for minimizing heat generation and preserving energy.
  • Flexible Operation: It supports a wide input voltage range, making it versatile for use in various applications, from personal electronics to industrial systems.
  • Robust Protection Features: The product is equipped with built-in protection mechanisms, such as overvoltage, undervoltage, and overcurrent protection, safeguarding the system against potential damage.

Applications

The LTC3717EGN#PBF is suitable for a broad array of applications, including but not limited to:

  • Telecommunications infrastructure
  • Networking equipment
  • Computing platforms
  • Industrial control systems
  • Portable and battery-powered devices

Technical Specifications

Some of the technical specifications of the LTC3717EGN#PBF include:

  • Adjustable output voltage range
  • High operating frequency
  • Low shutdown current
  • Thermal shutdown

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC3717EGN#PBF is no exception. This product is manufactured with the highest standards to ensure reliability and longevity in demanding environments.

Package and Availability

The LTC3717EGN#PBF comes in a compact SSOP-16 package, providing a space-saving solution for PCB designs. It is available for order and can be sourced through Linear Technology's extensive distribution network.

For detailed technical documentation, reference designs, and support resources, customers are encouraged to visit the official Linear Technology website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3975 $63.9750
23+ $5.2495 $120.7385
35+ $5.0855 $177.9925
47+ $4.9215 $231.3105
61+ $4.7574 $290.2014
82+ $4.2654 $349.7628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess