EN
  • EN
  • DE

SN65LBC179AD

Part No SN65LBC179AD
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-POWER DIFFERENTIAL LINE DRIVER AND RECEIVER PAIRS | IC DIFF LINE DRVR/RCVR 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 30Mbps
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number SN65LBC179A
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1252802-SN65LBC179AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LBC179AD CAD Model

Description

The SN65LBC179AD is a robust differential line driver and receiver pair from Texas Instruments, designed to meet the stringent requirements for reliable data communication in harsh industrial environments. This integrated circuit is part of the SN65 series, which is known for its high-performance and low-power operation.

Key Features

  • Electrical Interface: The device adheres to the RS-485 and RS-422 standards for differential data transmission, ensuring compatibility with a wide range of industrial communication systems.
  • Speed: It is capable of supporting signaling rates up to 30 Mbps, making it suitable for high-speed data transmission applications.
  • Bus-Pin Protection: The SN65LBC179AD offers robust bus-pin protection against electrostatic discharge (ESD) events, with a protection level exceeding ±15 kV using the human body model (HBM).
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects it from damage due to excessive power dissipation.
  • Low Power Consumption: With its low-power design, this transceiver minimizes power consumption during operation, which is critical for energy-sensitive applications.
  • Fail-Safe Receiver: The integrated fail-safe receiver ensures a logic-high output when the bus is open or idle, enhancing the reliability of the communication system.

Applications

The SN65LBC179AD is ideal for a variety of applications that require robust and reliable data transmission. These include:

  • Industrial control and automation systems
  • Building automation and HVAC systems
  • Networked security cameras and access control
  • Point-of-sale (POS) terminals
  • Telecommunications infrastructure

Package and Quality

The device is offered in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. Texas Instruments ensures high manufacturing standards, with the SN65LBC179AD being RoHS compliant and designed for extended temperature ranges, making it reliable in diverse operating conditions.

Conclusion

In summary, the SN65LBC179AD from Texas Instruments is a high-speed, low-power differential line driver and receiver that provides secure and reliable data transmission for industrial applications. Its robust protection features and fail-safe operation make it an excellent choice for designers looking to enhance the performance and integrity of their communication systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3121 $50.8662
47+ $2.1658 $101.7926
72+ $2.0926 $150.6672
103+ $1.9463 $200.4689
134+ $1.8731 $250.9954
167+ $1.8000 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,965 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess