EN
  • EN
  • DE

XC62SPR332PR

Part No XC62SPR332PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407814-XC62SPR332PR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC62SPR332PR CAD Model

Description

The XC62SPR332PR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to deliver a stable 3.3V output voltage with high precision. It is particularly well-suited for applications where a consistent and clean power supply is crucial, such as in battery-powered devices and sensitive electronic circuits. The device features a small package size and low power consumption, making it an ideal choice for portable and space-constrained applications.

Applications

  • Microcontroller Power Supply: Providing a stable 3.3V supply for microcontrollers in embedded systems.
  • Sensor Power Supply: Regulating power for sensors in IoT and wearable devices.
  • Memory Power Supply: Supplying clean power to memory chips in various electronic devices.
  • Wireless Communication Modules: Powering RF transceivers and other wireless components.
  • Portable Medical Devices: Ensuring reliable power for sensitive medical equipment.

Features

  • Fixed 3.3V Output Voltage: Provides a stable and accurate 3.3V output.
  • Low Dropout Voltage: Minimizes power loss and extends battery life.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and load from overcurrent conditions.
  • Short Circuit Protection: Safeguards the regulator and load against short circuits.
  • Enable/Disable Function: Allows for power saving when the regulator is not needed.
  • Small Package Size: Available in a compact package such as SOT-25.
  • Ceramic Capacitor Compatibility: Stable with ceramic output capacitors.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage extend the operational life of battery-powered devices.
  • Reliable Power Supply: Stable output voltage ensures consistent performance of connected components.
  • Protection Against Damage: Overcurrent and short circuit protection enhance system reliability.
  • Space-Saving Design: Small package size allows for integration in compact electronic devices.
  • Simplified Circuit Design: Minimal external components required for stable operation.

Additional Details

The XC62SPR332PR operates over a wide input voltage range. The low dropout voltage allows the regulator to function efficiently even when the input voltage is close to the output voltage. The enable/disable pin can be used to turn off the regulator and minimize power consumption when it is not actively needed. It is designed to work with low-ESR ceramic capacitors, which contribute to the stability and performance of the power supply circuit. It's important to refer to the product datasheet for specific operating conditions and recommended external components.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess