EN
  • EN
  • DE

MBRF10H150CTG

Part No MBRF10H150CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description SWITCHMODE™ Power Rectifier 150 V, 10 A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Series SWITCHMODE
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 150V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Maximum) @ If 850mV @ 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 45μA @ 150V
Operating Temperature - Junction -20°C ~ 150°C
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Package TO-220FP
Win Source Part Number 1216377-MBRF10H150CTG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name MBRF10H150CT
Introduction Date October 25, 2007
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian MBRF10H150CTG CAD Model

Description

ON Semiconductor MBRF10H150CTG Overview

The MBRF10H150CTG is a high-performance Schottky barrier rectifier from ON Semiconductor, renowned for its efficiency and reliability in power management applications. This rectifier is specifically designed to meet the demanding requirements of electronic circuits that require low voltage drop and high surge current capabilities.

Key Features

  • High Surge Capacity: The MBRF10H150CTG can handle a surge current of up to 150A, making it ideal for applications that experience high inrush currents at startup.
  • Low Power Loss: With a low forward voltage drop, this device ensures minimal power loss during operation, contributing to the overall efficiency of the system it is integrated into.
  • High Junction Temperature: Capable of operating at junction temperatures up to 150°C, the MBRF10H150CTG is suitable for high-temperature environments, ensuring reliability and longevity.
  • Dual Diode Configuration: The device features a common-cathode dual diode configuration, allowing for the rectification of AC inputs in full-bridge power supply designs or as two independent Schottky diodes.
  • TO-220 FullPak Package: Its TO-220 FullPak package is designed for easy mounting and excellent heat dissipation, which is critical for maintaining performance under high load conditions.

Applications

The MBRF10H150CTG is widely used in a variety of applications including, but not limited to:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters

Reliability and Quality Assurance

ON Semiconductor is committed to delivering high-quality products. The MBRF10H150CTG is no exception, undergoing rigorous testing to ensure it meets the strict standards required for industrial and commercial applications. Users can trust this Schottky barrier rectifier to provide consistent performance and durability.

Environmental Compliance

Consistent with ON Semiconductor's dedication to environmental responsibility, the MBRF10H150CTG complies with RoHS directives, ensuring that it is free from hazardous substances commonly found in electronic components.

With its combination of efficiency, robustness, and compliance with environmental standards, the MBRF10H150CTG from ON Semiconductor stands out as an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess