EN
  • EN
  • DE

LTC3735EUHF#PBF

Part No LTC3735EUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR DC/DC 2PH HI EFF 38-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Controller, Intel Mobile CPU
Number of Outputs 1
Output Voltage 0.7 V to 1.71 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 38-QFN (5x7)
Win Source Part Number 125737-LTC3735EUHF#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3735EUHF#PBF CAD Model

Description

Product Overview: LTC3735EUHF#PBF

The LTC3735EUHF#PBF is a high-performance, dual-output synchronous step-down switching regulator controller from Linear Technology. This advanced controller is designed to drive all N-channel power MOSFET stages, which can produce a high-efficiency power supply capable of delivering significant current. It is a versatile component suitable for a wide range of power supply applications, including telecommunications, data communications, and industrial systems.

Key Features:

  • Wide Input Voltage Range: The LTC3735EUHF#PBF operates over a broad input voltage range, accommodating various supply voltages and ensuring compatibility with diverse system architectures.
  • High-Efficiency Operation: With its synchronous operation, the device minimizes power losses and enhances efficiency, which is crucial for thermal management and energy savings in high-performance applications.
  • Dual Output Channels: The controller provides two outputs, allowing for the simultaneous regulation of multiple voltages within a system. This feature simplifies design and reduces component count.
  • Adjustable Switching Frequency: The switching frequency can be tailored to specific application requirements, providing designers with the flexibility to optimize performance and component size.
  • Phase-Lockable Frequency: The LTC3735EUHF#PBF offers a phase-lockable frequency range of 250kHz to 410kHz, allowing for noise-sensitive applications to minimize interference.
  • Tracking and Soft-Start Capabilities: These features enable smooth power-up sequences and voltage tracking, which can be critical for powering sensitive digital circuits.

Applications:

  • Telecommunication Infrastructure
  • Data Communication Systems
  • Industrial Equipment
  • High-Density Power Supplies

The LTC3735EUHF#PBF is packaged in a compact 5mm x 5mm QFN package, which is ideal for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for engineers seeking a reliable and flexible solution for their high-current, dual-output power supply needs.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CONV LCD 1OUT SOT23-6
Need more? Email Us
Intersil
SWITCHING REGULATOR
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Fairchild/ON Semiconductor
3A, 3200KHZ PBGA16
Need more? Email Us
Renesas Electronics America
IC REG IMVP8 NOTEBK 3OUT 40TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess