EN
  • EN
  • DE

NCV3065DR2G

Part No NCV3065DR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 40V
Channel Output Current 1.5A (Switch)
Frequency 150kHz
Dimming Analog, PWM
Applications Lighting
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 025126-NCV3065DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV3065DR2G CAD Model

Description

The NCV3065DR2G is a versatile and robust product from ON Semiconductor, designed for a wide range of power conversion applications. This integrated circuit is a monolithic buck regulator, which means it is capable of stepping down higher voltages to lower voltages efficiently, making it an ideal choice for applications requiring a compact, high-performance power solution.

Key Features

  • Adjustable Output Voltage: This device allows users to set the desired output voltage through external resistors, providing flexibility across different applications.
  • Wide Input Voltage Range: The NCV3065DR2G operates with an input voltage range from 3.0V to 40V, accommodating various power sources and conditions.
  • High Efficiency: With its high efficiency, this regulator helps in reducing power loss and heat generation, making it suitable for energy-sensitive designs.
  • Frequency Compensation: The built-in frequency compensation simplifies the design process and enhances the stability of the regulator.
  • Thermal Shutdown: The thermal shutdown feature protects the device from damage due to overheating, ensuring reliable operation under different conditions.
  • Short-Circuit Protection: It includes a short-circuit protection mechanism that safeguards the device and the load from potential damage due to overcurrent conditions.
  • Automotive Qualified: The NCV prefix indicates that this component is qualified for automotive applications, meeting stringent industry standards for reliability and performance.

Applications

The NCV3065DR2G is suitable for a variety of applications, particularly in the automotive sector where reliability and performance are critical. It can be used in power supplies for car infotainment systems, LED drivers for automotive lighting, and as a power source for sensors and cameras within vehicle safety systems. Additionally, its versatility extends to consumer electronics, industrial control systems, and portable devices where efficient power conversion is required.

Package and Availability

The device is offered in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The NCV3065DR2G is available in tape and reel format, facilitating easy integration into automated manufacturing processes. ON Semiconductor's commitment to quality ensures that this product meets high standards for both performance and durability.

You May Also Be Interested in

Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5037 $52.6295
85+ $1.2338 $104.8730
130+ $1.1953 $155.3890
175+ $1.1567 $202.4225
225+ $1.1182 $251.5950
300+ $1.0025 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess