The CS5165AGDW16 is a high-performance, step-down controller integrated circuit (IC) designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This product is engineered to cater to the stringent requirements of complex power supply systems, offering precise voltage regulation and high efficiency. It is particularly suitable for applications requiring a 5V to 3.3V conversion, making it an ideal choice for computing systems, networking equipment, and other electronic devices that demand reliable and efficient power management.
Key Features
- High Efficiency: The CS5165AGDW16 is designed to provide a high-efficiency power conversion, which minimizes heat generation and improves system reliability.
- Adjustable Output Voltage: This controller allows for an adjustable output voltage, providing flexibility for various applications and ensuring compatibility with different system requirements.
- Overcurrent Protection: Built-in overcurrent protection safeguards the device and the system it powers from damage due to excessive current.
- Thermal Shutdown: The thermal shutdown feature prevents the IC from overheating, ensuring safe operation under various conditions.
- Soft-Start Function: The soft-start function reduces inrush current during startup, contributing to the extended lifespan of the power supply components.
Applications
The CS5165AGDW16 is versatile and can be used in a wide array of applications. It is especially well-suited for:
- Desktop and laptop computers
- Networking equipment such as routers and switches
- Servers and data center infrastructure
- Telecommunications systems
- Industrial control systems
Technical Specifications
Some of the technical specifications of the CS5165AGDW16 include:
- Input Voltage Range: 4.5V to 5.5V
- Output Voltage Range: Adjustable down to 3.3V
- Package Type: 16-Lead SOIC Wide Body
- Operating Temperature Range: -40°C to +85°C
For detailed datasheets, application notes, and further technical resources, customers are encouraged to visit the official ON Semiconductor website or contact their sales and support team.