EN
  • EN
  • DE

TEA18363T/1

Part No TEA18363T/1
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840115-TEA18363T/1
Ultra Librarian 3D Model Ultra Librarian TEA18363T/1 CAD Model

Description

Introducing the TEA18363T/1 GreenChip SMPS Control IC from NXP

The TEA18363T/1 is a high-performance, energy-efficient SMPS (Switched-Mode Power Supply) controller IC, part of NXP's acclaimed GreenChip family of products. Designed to meet the stringent demands of today's power conversion applications, the TEA18363T/1 offers a compact, reliable solution for power supplies in consumer electronics, computing, and lighting systems.

Advanced Features for Enhanced Performance

At the heart of the TEA18363T/1 lies a multi-mode PFC (Power Factor Correction) controller and a quasi-resonant flyback controller. This integration enables the device to deliver excellent power factor values and high efficiency across a wide load range, making it an ideal choice for applications that require energy compliance with international standards such as Energy Star or the European Code of Conduct.

Optimized for Low Standby Power Consumption

Understanding the importance of minimizing standby power consumption, NXP has equipped the TEA18363T/1 with features that reduce energy usage when devices are in idle mode. This not only contributes to energy savings but also aids in achieving compliance with eco-design regulations worldwide.

Flexible and User-Friendly Design

The TEA18363T/1 supports both high and low-power applications, offering designers the flexibility to use it in a broad range of products. Its user-friendly design simplifies the development process, allowing for quicker time-to-market and reduced engineering costs. The IC also includes numerous protection features, such as overvoltage, overcurrent, and overtemperature protections, ensuring the longevity and safety of the end application.

Key Specifications:

  • Integrated PFC and flyback controller
  • High efficiency across a wide load range
  • Low standby power consumption
  • Multiple protection features for enhanced safety
  • Compliant with global energy efficiency standards

Whether you're developing power supplies for TVs, desktop monitors, adapters, or lighting applications, the TEA18363T/1 from NXP is engineered to deliver the performance and reliability your products require. Its combination of energy-saving features, design flexibility, and ease of use make it a standout choice for your next power supply design project.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess