EN
  • EN
  • DE

LM2742MTCX

Part No LM2742MTCX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 14-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Supply Voltage 4.5V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name LM2742
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM2742MTCXTR, LM2742MTCXDKR, LM2742MTCXCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877246-LM2742MTCX
Ultra Librarian 3D Model Ultra Librarian LM2742MTCX CAD Model

Description

Introducing the LM2742MTCX Low-Voltage Synchronous Buck Regulator

The LM2742MTCX from Texas Instruments is a highly efficient, space-saving synchronous buck regulator designed for the modern electronics enthusiast and professional alike. This compact integrated circuit is engineered to deliver a continuous load current of up to 2A with an outstanding efficiency, making it an ideal choice for low-voltage power conversion applications.

Constructed with advanced BiCMOS technology, the LM2742MTCX offers a wide input voltage range from 4.5V to 14V, enabling it to accommodate various power sources, including standard 5V and 12V rails. Its output voltage is adjustable from 0.8V to 85% of the input voltage, providing flexibility to power a broad range of devices.

The regulator features a fixed switching frequency of 570kHz, which allows for a smaller external inductor and capacitors, resulting in a compact power supply solution. Moreover, the high-frequency operation also leads to fast transient response, ensuring stable output voltage even during rapid load changes.

One of the key advantages of the LM2742MTCX is its integrated synchronous rectification. This feature not only improves efficiency by reducing diode losses but also eliminates the need for an external Schottky diode, further simplifying the design and reducing overall system cost.

Additional features of this versatile regulator include cycle-by-cycle current limit protection, thermal shutdown, and soft start capability, which collectively enhance the safety and reliability of the end application. The device also supports external synchronization, allowing multiple LM2742MTCX units to be synchronized in multi-phase operation, which is beneficial for applications requiring higher current output.

Encased in a thermally efficient 16-pin TSSOP package, the LM2742MTCX is designed for easy integration into a variety of applications, ranging from set-top boxes and DSL modems to auxiliary power supplies and distributed power systems. With its robust feature set and compact form factor, the LM2742MTCX stands out as a top-tier choice for designers looking to optimize their power management solutions.

For detailed technical specifications, application notes, and support tools, visit the Texas Instruments website to ensure your design incorporates the latest in power conversion technology.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8409 $55.2270
70+ $1.5105 $105.7350
105+ $1.4633 $153.6465
145+ $1.4161 $205.3345
185+ $1.3689 $253.2465
245+ $1.2273 $300.6885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess