Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 29.5nC @ 10V
Max Input Capacitance 1000pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 90W (Tc)
Maximum Rds On at Id,Vgs 165 mOhm @ 8.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 005267-STD17NF25
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STD17NF25
Introduction Date February 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STD17NF25 CAD Model

Description

Product Overview: STD17NF25 MOSFET

The STD17NF25 from STMicroelectronics is a cutting-edge power MOSFET designed to deliver high efficiency and performance in a wide range of applications. This device is part of STMicroelectronics' STripFET™ II family, which is renowned for its low on-resistance and low gate charge, making it an ideal choice for power management tasks.

Key Features

  • Device Type: N-channel MOSFET
  • Drain-to-Source Voltage (V<sub>DS): 250V, providing a wide operating range for various applications.
  • Continuous Drain Current (I<sub>D): 17A, ensuring robust current handling capability.
  • On-Resistance (R<sub>DS(on)): Extremely low at 0.150 ohms, which translates to reduced power losses and improved efficiency.
  • Total Gate Charge (Q<sub>g): Low gate charge for faster switching performance.
  • Package: Available in a TO-252 (DPAK) surface-mount package, suitable for compact designs.

Applications

The STD17NF25 MOSFET is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Power management solutions
  • LED lighting systems

Performance and Reliability

STMicroelectronics has designed the STD17NF25 with performance and reliability in mind. The MOSFET's low on-resistance minimizes conduction losses, while its fast switching speeds reduce switching losses, providing an overall efficient power solution. Additionally, the device is characterized by its robust thermal performance, making it suitable for high-power and high-temperature applications.

Environmental and Quality Certifications

The STD17NF25 adheres to the highest standards of quality and environmental responsibility. It is compliant with RoHS directives and is lead-free, ensuring it meets global environmental regulations. Furthermore, it is backed by STMicroelectronics' commitment to quality, ensuring a reliable and consistent performance for the end-user.

You May Also Be Interested in

NEC
N-CHANNEL MOS FET FOR HIGH SPEED SWITCHING 
Need more? Email Us
ECAD model for 2SK681
Mitsubishi
HIGH-SPEED SWITCHING USE
Lowest to $29.8318
ECAD model for FK10KM-12
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ECAD model for IRFW640
Fairchild/ON Semiconductor
1000V N-Channel MOSFET
Lowest to $1.8835
ECAD model for FQU2N100
Toshiba Semiconductor and Storage
Audio Frequency Low Noise Amplifier Applications
Lowest to $0.5863
ECAD model for 2SK209-BL
Rohm Semiconductor
10V Drive Nch MOSFET
Need more? Email Us
ECAD model for R6020ANJ
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUM70N04-07L
International Rectifier
AUTOMOTIVE MOSFET
Need more? Email Us
ECAD model for IRF3808L
NXP / Nexperia
N-channel TrenchMOS logic level FET
Lowest to $1.5847
ECAD model for BUK9Y19-75B

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5600 $54.6000
80+ $1.2800 $102.4000
125+ $1.2400 $155.0000
170+ $1.2000 $204.0000
220+ $1.1600 $255.2000
290+ $1.0400 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 195,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention