EN
  • EN
  • DE

LTC1530CS8-3.3#TRPBF

Part No LTC1530CS8-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR SYNC 3.3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Controller, Intel Pentium II, AMD-K6-2
Voltage - Input 3.75 V to 13.2 V
Number of Outputs 1
Output Voltage 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 115385-LTC1530CS8-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1530CS8-3.3#TRPBF CAD Model

Description

LTC1530CS8-3.3#TRPBF - Low Noise Switching Regulator

The LTC1530CS8-3.3#TRPBF is a high-performance, fixed-frequency switching regulator from Linear Technology, designed for precision, low noise power supply applications. This particular model outputs a fixed 3.3V, which is a common voltage level for digital circuits, ensuring compatibility with a wide range of electronic devices and systems.

Key Features:

  • Fixed Output Voltage: The device provides a stable 3.3V output, which is essential for sensitive electronic components requiring consistent power to operate reliably.
  • High Efficiency: With its advanced design, the LTC1530CS8-3.3#TRPBF offers high efficiency, minimizing heat generation and power loss, which is crucial for battery-powered and energy-conscious applications.
  • Low Noise Operation: The regulator is designed to produce very low output ripple and noise, a critical feature for applications such as precision measurement instruments, high-quality audio equipment, and sensitive RF circuits.
  • Stable with Low ESR Output Capacitors: The device remains stable with ceramic and other types of low ESR capacitors, providing flexibility in design and ensuring a reliable output regardless of capacitor choice.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, enhancing the longevity and safety of both the regulator and the end product.

Applications:

Due to its low noise characteristics and stable output, the LTC1530CS8-3.3#TRPBF is ideal for:

  • Portable and battery-powered electronics
  • Communications equipment
  • Data acquisition systems
  • Medical devices
  • Precision instrumentation
  • Audio and RF applications

Package and Quality:

The LTC1530CS8-3.3#TRPBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. Its surface-mount form factor facilitates automated assembly processes, making it a good choice for high-volume production. Additionally, as a product of Linear Technology, it meets stringent quality and reliability standards, ensuring performance in demanding environments.

Overall, the LTC1530CS8-3.3#TRPBF is a robust, efficient, and versatile switching regulator that offers a combination of low noise operation and high efficiency, making it a preferred choice for designers looking to enhance the performance of their power supply circuits.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7254 $52.1556
33+ $3.0568 $100.8744
51+ $2.9612 $151.0212
70+ $2.8657 $200.5990
91+ $2.7702 $252.0882
121+ $2.4836 $300.5156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess