EN
  • EN
  • DE

AFC461/CHB

Part No AFC461/CHB
Manufacturer Infineon Technologies
Catalog EMI / RFI Components
Description Emi Filter Hybrid - High Reliability, AFC-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Input Voltage 40 V
RoHS Non-Compliant
Win Source Part Number 1031491-AFC461/CHB
Categories EMI / RFI Components
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AFC461/CHB CAD Model

Description

The AFC461/CHB is an EMI/RFI filter manufactured by Infineon Technologies, a leading global semiconductor manufacturer. This filter is designed to suppress electromagnetic interference (EMI) and radio frequency interference (RFI) in electronic circuits, ensuring compliance with regulatory standards and improving system performance.

Applications:

  • Power supplies
  • Motor drives
  • Inverters
  • Electronic ballasts
  • Industrial automation equipment

Features:

  • Effective EMI/RFI suppression
  • Compact size
  • Easy to install
  • High reliability
  • RoHS compliant

Benefits:

  • Reduced electromagnetic interference
  • Improved system reliability
  • Compliance with regulatory standards
  • Simplified design process
  • Environmentally friendly

Detailed Specifications:

Detailed specifications, such as insertion loss, impedance, voltage rating, current rating, and operating temperature range, for the AFC461/CHB EMI/RFI filter are best obtained from the official Infineon Technologies datasheet. Generally, these filters are designed to meet specific frequency ranges and attenuation levels to effectively suppress unwanted noise. The compact size allows for easy integration into various electronic devices.

In summary, the AFC461/CHB EMI/RFI filter from Infineon Technologies is a reliable and effective solution for mitigating electromagnetic interference in electronic circuits. Its compact size and high performance make it suitable for a wide range of applications. Always refer to the official Infineon Technologies datasheet for complete and accurate technical specifications before using this filter in your design.

You May Also Be Interested in

API Technologies Corp
EMI Filter Low Pass 5A 115VAC/200VDC AXL Solder Mount
Need more? Email Us
Taiyo Yuden
RF DIPLEXER 892MHZ/1.584GHZ 0603 / RF Diplexer 824MHz ~ 960MHz / 1.558GHz ~ 1.61GHz 0603 (1608 Metric)
Lowest to $0.5821
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Qualcomm
FILTER SAW 915MHZ 5SMD / 915MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.5dB 26MHz Bandwidth 5-SMD, No Lead
Lowest to $1.3888
Qualcomm
B39152 Series 1542.0 MHz 34 MHz Bw 3.3 dB Insertion Low Loss SAW Filter
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 250VAC 30A CHASS MNT / Single Phase EMC/EMI Line Filter 30 A 250VAC DC ~ 400Hz Two Stage Threaded Post (M4)
Need more? Email Us
Murata Electronics North America
DISCR RAD FOR MOTOROLA MC3372 / 455kHz Center Ceramic Filter 4 kHz Radial
Need more? Email Us
Murata Electronics North America
SAW Filter 305MHzFrequency SMD 8Pin SM3838-8 Carrier T/R
Lowest to $17.9533
Murata Electronics North America
SMD Chip Inductors 1806 80ohms
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess