EN
  • EN
  • DE

LT1004MLP-2-5

Part No LT1004MLP-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Micropower Integrated Precision Voltage eference 3-TO-92 -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-92
Lead Free Contains Lead
Number of Pins 8
RoHS Non-Compliant
Win Source Part Number 1024698-LT1004MLP-2-5
Categories PMIC - Voltage Reference
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1004MLP-2-5 CAD Model

Description

The LT1004MLP-2-5 is a precision voltage reference from Texas Instruments, renowned for its high stability and low temperature coefficient. This product is engineered to offer a fixed 2.5V output voltage, which is ideal for a wide range of applications, including data conversion, power supply monitoring, and portable instrumentation.

Key Features

  • Low Voltage Reference: The device provides a precise 2.5V output, making it suitable for systems that require a stable reference voltage.
  • High Accuracy: With an initial accuracy of 0.4%, the LT1004MLP-2-5 ensures reliable performance for critical applications.
  • Low Temperature Coefficient: This voltage reference boasts an excellent temperature coefficient, typically 20ppm/°C, which means its output remains stable over a wide temperature range.
  • Wide Operating Current Range: It operates over a current range of 20µA to 20mA, providing flexibility in various circuit configurations.
  • Compact Package: The LT1004MLP-2-5 is available in a micro-sized package, perfect for space-constrained applications.

Applications

The versatility of the LT1004MLP-2-5 allows it to be used in a multitude of applications, such as:

  • Battery-powered equipment
  • Precision data systems
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable test instruments
  • Power supply monitoring

Reliability and Support

Texas Instruments is committed to delivering high-quality products. The LT1004MLP-2-5 is no exception, with its robust design ensuring long-term reliability. Additionally, Texas Instruments provides comprehensive technical support, including datasheets, application notes, and design resources to assist engineers in integrating this voltage reference into their designs.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess