EN
  • EN
  • DE
  • IT

B39921B4301F210

Part No B39921B4301F210
Manufacturer Qualcomm
Catalog SAW Filters
Description FILTER SAW 915MHZ 5SMD  /  915MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.5dB 26MHz Bandwidth 5-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Qualcomm (RF front-end (RFFE) filters)
Package Tape & Reel
Frequency - Center 915MHz
Bandwidth 26MHz
Insertion Loss 1.5dB
Ratings AEC-Q200
Applications Remote Control
Mounting SMD (SMT)
Package / Case 5-SMD, No Lead
Height (Max) 0.016" (0.40mm)
Dimension 0.055" L x 0.043" W (1.40mm x 1.10mm)
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0080
Other Names B39921B4301F210DKR,B39921B4301F210S 5,B39921B4301F210-ND,B4301,B39921B4301F210CT,B39921B4301F210TR
Standard Package 5,000
Win Source Part Number 1116166-B39921B4301F210
Ultra Librarian 3D Model Ultra Librarian B39921B4301F210 CAD Model

Description

The Qualcomm B39921B4301F210 is a high-performance SAW filter that is designed for remote control applications.

  • Manufacturer: Qualcomm
  • Application: Remote Control
  • Insertion Loss: 1.5dB
  • Bandwidth: 26MHz
  • Frequency Center: 915MHz
  • AEC-Q200: Yes
  • Package: 5-SMD, No Lead
  • Packaging: Tape and Reel

You May Also Be Interested in

Qualcomm
FILTER SAW 2.14GHZ 5-SMD
Need more? Email Us
Abracon LLC
FILTER SAW 2.436GHZ 5-SMD
Need more? Email Us
Qualcomm
FILTER SAW 433.92MHZ 6-SMD
Need more? Email Us
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
RF Monolithics, Inc
FILTER SAW 372.5MHZ 6-SMD
Need more? Email Us
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.9681
Qualcomm
FILTER SAW 433.92MHZ 8-SMD
Need more? Email Us
RF Monolithics, Inc
FILTER SAW 499.25MHZ 10-SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0302 $51.5100
120+ $0.8453 $101.4360
185+ $0.8189 $151.4965
255+ $0.7925 $202.0875
330+ $0.7661 $252.8130
440+ $0.6868 $302.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,583 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess