EN
  • EN
  • DE

ACS102

Part No ACS102
Manufacturer STMicroelectronics
Catalog Hard To Find
Description AC LINE SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1135497-ACS102
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACS102 CAD Model

Description

STMicroelectronics ACS102 Product Overview

The ACS102 from STMicroelectronics is a cutting-edge power switch device designed to address the needs of modern AC line applications. This remarkable component is part of ST's AC switch family and offers a seamless integration of the triac function in a single, compact SOT-223 package. The ACS102 is engineered to handle applications requiring AC line voltage level shifting, making it a versatile choice for a wide array of industrial and consumer electronics.

Key Features

  • Voltage Range: The ACS102 is capable of operating with a wide input voltage range, making it suitable for various mains voltages worldwide.
  • Current Rating: With a steady-state current rating, the device can handle typical loads found in AC control applications.
  • Integrated Overvoltage Protection: The ACS102 is equipped with an overvoltage protection feature, ensuring the safety and longevity of the device under sudden voltage spikes.
  • High Noise Immunity: The design of the ACS102 provides excellent immunity to electrical noise, a common challenge in AC line environments.
  • Temperature Range: The device is operational over a wide temperature range, making it suitable for harsh environments.

Applications

The ACS102 is adept at handling a variety of applications, such as:

  • Home appliances (e.g., smart switches, lighting control)
  • Industrial controls (e.g., motor control, valve control)
  • Smart building automation systems
  • Power supply units

Advantages

Integrating the ACS102 into your designs brings several advantages:

  • Space-saving: The compact SOT-223 package reduces PCB space requirements.
  • Reduced Component Count: The integration of the triac function minimizes the need for additional components, simplifying design and reducing costs.
  • Enhanced Reliability: Built-in protections against overvoltage and noise contribute to the device's robustness and reliability.
  • Design Flexibility: The wide operating voltage and temperature ranges offer greater design flexibility across different regions and applications.

STMicroelectronics' ACS102 is a testament to their commitment to providing innovative solutions that enhance performance and reliability in AC power control applications. Its integration capabilities and protective features make it a leading choice for designers looking to optimize their AC line-powered systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess