Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Triac Type Logic - Sensitive Gate
Voltage - Off State 800V
Current - On State (It (RMS)) (Maximum) 2A
Voltage - Gate Trigger (Vgt) (Maximum) 1.1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A, 8.4A
Current - Gate Trigger (Igt) (Maximum) 10mA
Current - Hold (Ih) (Maximum) 10mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number ACST210
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1135543-ACST210-8B
Manufacturer Homepage www.st.com
Family Name ACST210-8B
Introduction Date April 02, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACST210-8B CAD Model

Description

The ACST210-8B is a cutting-edge overvoltage protected AC switch manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is specifically designed to integrate an overvoltage protection circuit and a high-performance AC switch function in a single package, offering a compact and efficient solution for a wide range of applications.

Key Features

  • Voltage Range: The ACST210-8B is capable of handling up to 800V, providing a robust solution for applications that may experience high voltage transients.
  • Current Rating: With an RMS on-state current of 2A, this device is suitable for handling moderate power loads efficiently.
  • Overvoltage Protection: The integrated overvoltage protection shields connected devices from potentially damaging voltage spikes, enhancing system reliability.
  • High Noise Immunity: Its design ensures that the ACST210-8B is less susceptible to false triggering from noise, a common challenge in industrial environments.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents overheating, further safeguarding the device and the system it controls.

Applications

The ACST210-8B lends itself to a variety of applications where AC line protection and control are crucial. Typical uses include:

  • Home appliances such as washing machines and refrigerators
  • Smart plugs and power strips
  • Industrial control systems
  • Lighting systems

Advantages

One of the main advantages of the ACST210-8B is its integration of control and protection features, which reduces the need for additional components and simplifies circuit design. This not only saves space on the PCB but also reduces costs and improves system reliability. Moreover, the device's high noise immunity ensures stable operation even in electrically noisy environments, making it a reliable choice for critical applications.

Conclusion

The ACST210-8B from STMicroelectronics represents a state-of-the-art solution for designers looking to implement AC switching with built-in overvoltage protection. Its combination of high voltage capacity, robust current rating, and advanced protection features make it an ideal choice for a wide array of electronic applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO263
Lowest to $9.0514
ECAD model for Q6008NH4RP
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for Z0107NA,116
Toshiba Semiconductor and Storage
Thyristor SCR 600V 176A 3-Pin(2+Tab) TO-220SM
Need more? Email Us
ECAD model for USF10J48(Q)
WeEn Semiconductors
NOW WEEN - Z0109MA - 4 QUADRANT
Need more? Email Us
ECAD model for Z0109MA,412
Littelfuse Inc.
TRIAC 600V 15A TO220 / Alternistor Triacs
Lowest to $1.8278
ECAD model for Q6015L6
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for BT131-600D,412
WeEn Semiconductors
TRIAC 600V 16A TO220AB
Need more? Email Us
ECAD model for BTA216-600F,127
STMicroelectronics
TRIAC SENS GATE 800V 0.45A TO92
Need more? Email Us
ECAD model for ACS108-8SA-AP
WeEn Semiconductors
WeEn Semiconductors ACTT8B-800C0T/D2PAK/REEL 13" Q
Lowest to $1.5599
ECAD model for ACTT8B-800C0T

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5771 $51.9390
215+ $0.4735 $101.8025
330+ $0.4587 $151.3710
455+ $0.4439 $201.9745
585+ $0.4291 $251.0235
780+ $0.3847 $300.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,467 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention