EN
  • EN
  • DE

ACST4-7CB

Part No ACST4-7CB
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 700V 4A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features TRIAC Standard 700 V 4 A Surface Mount DPAK
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -30°C ~ 125°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name ACST4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909265-ACST4-7CB
Ultra Librarian 3D Model Ultra Librarian ACST4-7CB CAD Model

Description

The ACST4-7CB from STMicroelectronics is a cutting-edge, high-performance AC switch designed to deliver exceptional efficiency and reliability for a wide range of applications. This triac AC switch is part of the ACS™ and ACST series, which are known for their high commutation capabilities and are particularly suited for use in environments where high switching rates are the norm.

Key Features

  • Overvoltage Robustness: The ACST4-7CB is engineered to withstand transient overvoltage conditions, making it an ideal choice for applications that may experience surges or spikes in the power supply.
  • High Commutation Capability: This device can handle high commutation performances without the need for additional snubber circuits, simplifying the design and reducing overall costs.
  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the ACST4-7CB ensures reliable operation even under high thermal stress.
  • Low Leakage Current: The low holding current of the device minimizes leakage currents when off, leading to better energy efficiency.
  • Insulated FullPAK Package: The innovative package provides excellent insulation performance with a breakdown voltage of 2500 Vrms, ensuring safety and reducing the need for additional insulation materials.

Applications

The ACST4-7CB is versatile and can be used in a variety of applications, including:

  • Home appliances such as washing machines and dishwashers, where robustness and reliability are crucial.
  • Industrial automation systems that require frequent switching and high surge tolerance.
  • Lighting systems, including energy-saving lamps and LED lighting, benefiting from the switch's high commutation capabilities.
  • Motor control circuits where smooth operation and long life are necessary.

Conclusion

The ACST4-7CB from STMicroelectronics is an outstanding solution for designers looking for a high-performance AC switch that combines robustness, efficiency, and reliability. Its superior electrical characteristics and thermal performance make it a go-to component for a multitude of applications, ensuring optimal performance and longevity of the end product.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess