EN
  • EN
  • DE

AIS326DQTR

Part No AIS326DQTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description MEMS inertial sensor 3-axis, low g accelerometer with digital output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 6g
Sensitivity (LSB/g) 1024 (±2g) ~ 340 (±6g)
Bandwidth 10Hz ~ 640Hz
Output Type I2C, SPI
Operating Supply Voltage 3 V ~ 3.6 V
Features Adjustable Bandwidth, Selectable Scale
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 28-QFN Exposed Pad
Manufacturer Package 28-QFPN (7x7)
Win Source Part Number 1143198-AIS326DQTR
Manufacturer Homepage www.st.com
Family Name AIS326DQ
Introduction Date March 08, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AIS326DQTR CAD Model

Description

STMicroelectronics AIS326DQTR 3-Axis Accelerometer

The AIS326DQTR from STMicroelectronics is a state-of-the-art 3-axis accelerometer designed to deliver high performance in a wide range of applications. This compact sensor is part of the extensive accelerometer product line from STMicroelectronics, which is renowned for its reliability and precision in motion sensing.

The AIS326DQTR is built on advanced MEMS (Micro-Electro-Mechanical Systems) technology, which allows it to detect acceleration due to motion or gravity with high accuracy. It features a selectable full-scale range of ±6g, ±12g, or ±24g, making it versatile for various use cases from automotive applications to industrial systems.

One of the key benefits of the AIS326DQTR is its robust design, which is engineered to withstand high levels of shock and vibration. This durability makes it an ideal choice for harsh environments where reliability is crucial. Additionally, the sensor includes a self-test capability that ensures proper functioning throughout its operational life.

The AIS326DQTR operates over a wide temperature range, ensuring consistent performance even under extreme conditions. It also offers low power consumption, which is critical for battery-powered devices, and it supports I2C/SPI digital output interfaces for easy integration into system designs.

With its small footprint, the AIS326DQTR comes in a compact QFN (Quad Flat No-leads) package, which is suitable for space-constrained applications. Its 16-bit data output and programmable interrupt generator for motion detection and free-fall events enable designers to implement sophisticated motion-based features in their products.

Whether it's being used in vehicle navigation systems, robotics, gaming devices, or personal electronics, the AIS326DQTR provides the precision and durability that designers need to create innovative and responsive products. Its combination of advanced features and robust design makes it a top choice for any application requiring reliable 3-axis acceleration sensing.

For more information and to view detailed technical specifications, visit the STMicroelectronics website or contact their support team for assistance in integrating the AIS326DQTR into your next project.

You May Also Be Interested in

STMicroelectronics
ACCEL 2-16G I2C/SPI 14LGA
Lowest to $0.2867
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
ACCELEROMETER 2G ANALOG 16LGA
Lowest to $80.4307
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 16LGA
Lowest to $3.7539
STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA
Lowest to $1.6507
STMicroelectronics
ACCEL 2-6G I2C/SPI 28QFPN
Lowest to $20.4910
Rohm Semiconductor
ACCELEROMETER 20G ANALOG 10LGA
Need more? Email Us
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess