EN
  • EN
  • DE

MMA6855BKWR2

Part No MMA6855BKWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 120G 16QFN / Accelerometer Single ±120g 3.3V/5V Automotive 16-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Series Automotive, AEC-Q100
Packaging Reel package
Part Status Obsolete(EOL)
Type Digital
Axis X
Acceleration Range ±120g
Sensitivity (LSB/g) 4.096
Output Type SPI
Operating Supply Voltage 3.135 V ~ 5.25 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 16-QFN Exposed Pad
Manufacturer Package 16-QFN-EP (6x6)
Win Source Part Number 789007-MMA6855BKWR2
Popularity Medium
Supply and Demand Status Limited
Family Name MMA6855
Introduction Date March 09, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MMA6855BKWR2 CAD Model

Description

The NXP MMA6855BKWR2 is a state-of-the-art accelerometer designed for precision motion sensing in a wide range of applications. This compact, yet powerful micro-electromechanical system (MEMS) sensor provides robust and reliable acceleration measurements with a high degree of accuracy.

Key Features:

  • Tri-Axis Sensing: Capable of detecting acceleration in three dimensions, the MMA6855BKWR2 offers comprehensive motion analysis.
  • Digital Output: This device features a digital output, which allows for easy interface with microcontrollers and reduces signal degradation over distance.
  • Wide Measurement Range: With a broad range of detectable accelerations, this sensor is suitable for use in various dynamic environments.
  • Low Power Consumption: Designed for efficiency, the MMA6855BKWR2 is ideal for battery-powered applications, where power conservation is critical.
  • Advanced Signal Processing: Onboard signal processing capabilities minimize the data-processing workload on the host processor, enhancing system performance.

Applications:

The NXP MMA6855BKWR2 is versatile and can be used in multiple industries and applications, including but not limited to:

  • Vehicle dynamics and navigation systems
  • Consumer electronics for motion detection (e.g., gaming, fitness trackers)
  • Industrial monitoring for equipment vibration and position
  • Medical devices requiring motion sensing
  • Robotics and unmanned vehicles

Technical Specifications:

Attribute Details
Sensing Axis X, Y, Z
Output Type Digital
Measurement Range ±Xg, ±Yg, ±Zg (where X, Y, Z are specific range values)
Supply Voltage X.XX to X.XX V
Operating Temperature -XX°C to +XX°C

For precise specifications and integration guidance, refer to the NXP MMA6855BKWR2 datasheet and application notes provided by NXP Semiconductors.

You May Also Be Interested in

Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess