EN
  • EN
  • DE

NTMFS4823NT1G

Part No NTMFS4823NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET 30 V, 30 A, Single N-Channel, SO-8 FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 6.9A (Ta), 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Vgs(th) (Maximum) @ Id 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 13nC @ 11.5V
Input Capacitance (Ciss) (Maximum) @ Vds 795pF @ 15V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 860mW (Ta), 32.5W (Tc)
Rds On (Maximum) @ Id, Vgs 10.6 mOhm @ 30A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 5-DFN (5x6) (8-SOFL)
Package 8-PowerTDFN, 5 Leads
Win Source Part Number 1232558-NTMFS4823NT1G
Manufacturer Homepage www.onsemi.com
Family Name NTMFS4823N
Introduction Date June 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTMFS4823NT1G CAD Model

Description

ON Semiconductor NTMFS4823NT1G - Power MOSFET

The NTMFS4823NT1G is a high-performance Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This N-channel MOSFET is a testament to the company's commitment to providing advanced power management solutions that cater to a wide range of applications, including computing, automotive, consumer, and industrial markets.

Key Features:

  • Low On-Resistance: The NTMFS4823NT1G boasts an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved power efficiency in applications.
  • High Current Capability: Designed to handle high currents, this MOSFET can support demanding power requirements, making it suitable for high-performance environments.
  • Low Gate Charge: With a low total gate charge (Qg), it enables fast switching speeds, which is crucial for applications that require rapid power regulation.
  • Single Power Supply Operation: The NTMFS4823NT1G can operate on a single power supply, simplifying circuit design and reducing component count.
  • RoHS Compliant: This product is compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring an environmentally friendly footprint.

Applications:

The versatile nature of the NTMFS4823NT1G makes it suitable for a wide array of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Switching regulators
  • Synchronous rectification
  • Load switch applications

Product Specifications:

The NTMFS4823NT1G offers a VDS (drain-to-source voltage) of 30V, with a continuous drain current (ID) of 13A at 25°C. It is housed in a compact, surface-mount package, which is ideal for space-constrained applications.

Quality and Reliability:

ON Semiconductor is renowned for its commitment to quality and reliability. The NTMFS4823NT1G is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected from ON Semiconductor products. Customers can rely on this MOSFET to deliver consistent performance and durability.

You May Also Be Interested in

Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2942 $58.8400
480+ $0.2414 $115.8720
745+ $0.2339 $174.2555
1,025+ $0.2264 $232.0600
1,320+ $0.2188 $288.8160
1,770+ $0.1961 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess