EN
  • EN
  • DE

ADXL210AE-REEL

Part No ADXL210AE-REEL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description IC ACCELEROMETER LP 8-CLCC / Accelerometer X, Y Axis ±10g 6kHz 8-LCC (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Series iMEMS®
Package Cut Tape (CT)
Product Status Obsolete
Type Analog
Axis X, Y
Acceleration Range ±10g
Sensitivity (mV/g) 100
Bandwidth 6kHz
Output Type Analog Voltage
Voltage - Supply 3V ~ 5.25V
Features Adjustable Bandwidth, Selectable Low Pass Filter
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-CLCC
Supplier Device Package 8-LCC (5x5)
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351286-ADXL210AE-REEL
Ultra Librarian 3D Model Ultra Librarian ADXL210AE-REEL CAD Model

Description

ADXL210AE-REEL Accelerometer by Analog Devices Inc.

The ADXL210AE-REEL is a precision, low-power, complete dual-axis accelerometer with signal-conditioned voltage outputs, all on a single monolithic IC. Manufactured by Analog Devices Inc., this accelerometer measures acceleration with a full-scale range of ±10 g and is part of their high-performance analog technology line.

Key Features:

  • Measurement Range: The device can measure both dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity) with a full-scale range of ±10 g.
  • Output: It provides a 4-pole low pass filter and outputs a voltage that is proportional to the acceleration. The filtered output voltage is ratiometric to the supply voltage.
  • Power Consumption: Designed for power-sensitive applications, the ADXL210AE-REEL operates on a supply voltage range of 3.0 V to 5.25 V and offers low power consumption.
  • Frequency Response: The accelerometer features a fixed 50 Hz bandwidth for both axes, ensuring consistent performance for applications requiring specific frequency filtering.
  • Duty Cycle Output: An additional duty cycle modulated output is available which has the same full-scale range and bandwidth.

Applications:

The ADXL210AE-REEL is suitable for a wide array of applications, including but not limited to:

  • Vehicle Dynamic Controls
  • Electronic Stability Programs
  • Platform Stabilization/Control
  • Machine and Engine Vibration Monitoring
  • Tilt-Sensing Applications
  • Robotics and Industrial Controls

Reliability and Packaging:

Supplied in a convenient surface-mount package, the ADXL210AE-REEL is available in a tape and reel format, making it ideal for automated assembly processes. Analog Devices Inc. ensures high-quality and reliability, and the device is designed for a wide temperature range, making it a robust choice for challenging environments.

Conclusion:

With its combination of features, the ADXL210AE-REEL from Analog Devices Inc. stands out as a versatile and efficient solution for a multitude of motion sensing applications. Its ease of integration, coupled with Analog Devices' reputation for precision engineering, makes it a go-to choice for engineers and designers seeking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess