Products specifications Report Issue?

Win Source Part Number 1009901-ATIC211B2
Categories OEM Parts(A-B)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATIC211B2 CAD Model

Description

Product Overview: ATIC211B2 - STMicroelectronics

The ATIC211B2 from STMicroelectronics is a high-performance integrated circuit designed for automotive applications. This advanced component is part of STMicroelectronics' extensive range of automotive-grade products, ensuring reliability and durability in harsh vehicular environments.

Key Features

  • Robust Design: The ATIC211B2 is built to meet the rigorous standards of the automotive industry, featuring a wide operating temperature range and resistance to vibration and shock.
  • High Integration: This IC integrates multiple functions into a single chip, which can help reduce system complexity, save space, and potentially lower overall system costs.
  • Power Management: It includes advanced power management features to ensure efficient operation, which is particularly important for battery-powered applications within vehicles.
  • Communication Interfaces: The device supports various communication protocols commonly used in automotive systems, facilitating easy integration with other components and systems in the vehicle.

Applications

The ATIC211B2 is suited for a wide range of applications within the automotive sector, including:

  • Engine control units
  • Transmission control modules
  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Infotainment systems

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest quality and reliability standards. The ATIC211B2 is manufactured using industry-leading processes and is subjected to rigorous testing to ensure it meets the stringent requirements of automotive applications. Customers can trust this IC to perform reliably over the long term, even under the demanding conditions typical of the automotive environment.

Support and Resources

STMicroelectronics provides comprehensive support and resources for the ATIC211B2, including technical documentation, application notes, and development tools. This support ensures designers can take full advantage of the IC's features and capabilities, accelerating time to market for their automotive products.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for AT80C52X2MX
Broadcom Limited
Lowest to $16.2986
ECAD model for B50291B0IQLEG
Microchip Technology
Need more? Email Us
ECAD model for AT89C5121IL
TURCK
Sensor; Inclinometer; 0-360 Degrees; 5 Wire; 10-30VDC; M12; M1534069
Need more? Email Us
ECAD model for B1N360V-Q20L60-2LU3-H1151
EPCOS (TDK)
PTC Thermistors for Telecom Applications, Max. operating voltage=135V, Rated resistance=35Ω
Need more? Email Us
ECAD model for B59535T1120A062
JST Sales America Inc.
Connectors, Wire to Board, XA HEADER
Need more? Email Us
ECAD model for B14B-XAEK-1-GU
EPCOS (TDK)
THERM NTC 4.7KOHM 3988K PROBE / NTC Thermistor 4.7k Cylindrical Probe, Copper
Need more? Email Us
ECAD model for B57800K0472A 001
Diodes Incorporated
DIODE SCHOTTKY 70V 1A SMA / Diode Schottky 70 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for B170AE-13
Microchip Technology
Need more? Email Us
ECAD model for AT84RF103AHQF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention