Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-82
Collector Emitter Voltage (VCEO) 400 V
Emitter Base Voltage (VEBO) 9 V
Maximum Operating Temperature 150 °C
Min Operating Temperature -65 °C
Mount Through Hole
Number of Elements 1
Number of Pins 3
Polarity NPN
Power Dissipation 60 W
RoHS Non-Compliant
Win Source Part Number 964926-BULK381D
Categories OEM Parts(A-B)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BULK381D CAD Model

Description

Introducing STMicroelectronics Product BULK381D

The BULK381D is a state-of-the-art semiconductor device designed and manufactured by STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is part of STMicroelectronics' extensive portfolio, known for its high performance, reliability, and innovation. The BULK381D is tailored to meet the demanding requirements of a wide range of applications, ensuring optimal functionality and efficiency in electronic circuits.

Key Features

  • High Integration: The BULK381D boasts an integrated circuit design that combines multiple functionalities into a single chip, reducing the need for additional components and minimizing the footprint on PCBs.
  • Energy Efficiency: Designed with energy conservation in mind, this product offers low power consumption, making it suitable for energy-sensitive applications and contributing to the overall reduction of system power requirements.
  • Durability: Constructed with robust materials, the BULK381D is built to withstand harsh conditions and provide a long operational lifespan, ensuring reliability in a variety of environments.
  • Precision: The device delivers precise and stable performance, which is critical for applications that require high accuracy and consistency.

Applications

The versatility of the BULK381D allows it to be used across a diverse array of industries and applications, including:

  • Consumer electronics, such as smartphones, tablets, and laptops
  • Automotive systems, particularly in advanced driver-assistance systems (ADAS) and infotainment
  • Industrial automation and control systems
  • Telecommunications equipment
  • Medical devices requiring high reliability and precision

Technical Specifications

The BULK381D is designed with technical specifications that ensure compatibility and performance for high-demand systems:

  • Voltage and current ratings that match industry standards
  • Operating temperature ranges suitable for commercial, industrial, and automotive grade applications
  • Compliance with international safety and environmental regulations
  • Packaging that facilitates easy integration into various circuit designs

Quality and Support

STMicroelectronics is committed to providing not only high-quality products like the BULK381D but also comprehensive support. Customers can access technical documentation, application notes, and design resources to facilitate product implementation and optimization. With a global presence and a reputation for excellence, STMicroelectronics ensures that the BULK381D is a reliable and effective solution for your electronic component needs.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for AT83C51RC2WPARLTUM
Sony
Need more? Email Us
ECAD model for B30-600853000282718
TURCK
Sensor; Inclinometer; 0-360 Degrees; 5 Wire; 10-30VDC; M12; M1534069
Need more? Email Us
ECAD model for B1N360V-Q20L60-2LU3-H1151
Microchip Technology
Need more? Email Us
ECAD model for AT87C51RD2-MC
MDD
Schottky Barrier Diode
Need more? Email Us
ECAD model for B5817W-SJ
Microchip Technology
Need more? Email Us
ECAD model for AT89C5121IL
Siemens
Need more? Email Us
ECAD model for B57528
Siemens
Need more? Email Us
ECAD model for B58165
EPCOS (TDK)
PTC Thermistors for Telecom Applications, Max. operating voltage=135V, Rated resistance=35Ω
Need more? Email Us
ECAD model for B59535T1120A062

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention