EN
  • EN
  • DE

BAT30AFILM

Part No BAT30AFILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 30V SOT23-3 / Diode Array 1 Pair Common Anode Schottky 30 V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Diode Configuration 1 Pair Common Anode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) (per Diode) 300mA (DC)
Voltage - Forward (Vf) (Max) @ If 530 mV @ 300 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5 µA @ 30 V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number BAT30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 497-5697-6,497-5697-2,497-5697-1
Standard Package 3,000
Win Source Part Number 1048222-BAT30AFILM
Ultra Librarian 3D Model Ultra Librarian BAT30AFILM CAD Model

Description

STMicroelectronics BAT30AFILM Schottky Diode

The BAT30AFILM is a highly efficient, surface-mount Schottky diode designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This diode is optimized for low voltage, high-frequency rectification, or as a freewheeling diode in various switching power supplies and other power-switching applications.

Key Features

  • Low Forward Voltage Drop: The BAT30AFILM boasts a very low forward voltage drop which ensures reduced power loss and improved efficiency, making it suitable for high-efficiency power management applications.
  • High Junction Temperature: With an operating junction temperature range from -40°C to +150°C, this diode is designed for high-temperature environments and can reliably perform in a range of conditions.
  • Surface-Mount Package: The device comes in a compact SOD-123FL package, which is ideal for space-constrained applications and allows for easy integration into various circuit designs.
  • Fast Switching Capability: Its fast switching response makes it an excellent choice for high-speed switching applications, contributing to the reduction of switching losses.
  • Low Leakage Current: The BAT30AFILM has a very low reverse leakage current, which helps in maintaining the efficiency of the overall system, especially in low power applications.

Applications

The versatility of the BAT30AFILM Schottky diode makes it suitable for a broad range of applications, including:

  • Switching power supplies
  • DC/DC converters
  • Reverse polarity protection
  • Power management functions
  • Freewheeling diodes in converters and motor control circuits
  • OR-ing diode in redundant power systems

Quality and Reliability

STMicroelectronics is renowned for their commitment to quality and reliability, and the BAT30AFILM is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability for the most demanding applications.

Ordering Information

To order or inquire about the BAT30AFILM Schottky diode, visit the STMicroelectronics website or contact an authorized distributor. The product is available in tape and reel packaging, facilitating easy assembly during the manufacturing process.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
715+ $0.0812 $58.0580
1,735+ $0.0667 $115.7245
2,685+ $0.0646 $173.4510
3,700+ $0.0625 $231.2500
4,785+ $0.0604 $289.0140
6,400+ $0.0542 $346.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess