Products specifications Report Issue?

Win Source Part Number 1048318-BAY85
Categories OEM Parts(A-B)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BAY85 CAD Model

Description

The BAY85 is a high-performance diode from STMicroelectronics, a leading global semiconductor company known for its innovative and reliable products. This small-signal diode is designed to offer efficient and fast switching capabilities, making it an excellent choice for a wide range of electronic applications.

Key Features

  • Fast Switching Speed: The BAY85 is engineered for quick response times, ensuring high efficiency in circuits that require fast switching.
  • Low Leakage Current: It exhibits a very low leakage current, which is crucial for maintaining energy efficiency and preventing unwanted power dissipation.
  • High Breakdown Voltage: With a high reverse breakdown voltage, the BAY85 can handle higher voltages without breaking down, making it suitable for applications with higher voltage requirements.
  • Compact Package: The diode comes in a small and compact package, which is ideal for space-constrained applications without compromising on performance.

Applications

The BAY85 diode is versatile and can be used in a variety of electronic circuits. Its fast switching and high voltage capabilities make it suitable for:

  • High-speed switching applications
  • Power supply circuits
  • Signal processing
  • Voltage clamping
  • Protection circuits

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BAY85 diode is manufactured with stringent quality control processes to ensure reliability and performance. It is designed to meet the rigorous demands of the industry, including extended temperature ranges and long operational life.

Environmental Compliance

In line with STMicroelectronics' dedication to environmental sustainability, the BAY85 diode is produced with eco-friendly materials and processes. It complies with international environmental standards, ensuring that it is a responsible choice for both manufacturers and consumers concerned with reducing their ecological footprint.

You May Also Be Interested in

JST Sales America Inc.
CONN HEADER VERT 14POS 2.5MM / Connector Header Through Hole 14 position 0.098" (2.50mm)
Lowest to $0.4535
ECAD model for B14B-XADSS-N(LF)(SN)
Microchip Technology
Need more? Email Us
ECAD model for AT89C51CC02CAUM
EPCOS (TDK)
Thermistor NTC 80 Ohm 20% 2-Pin Radial 3300K Bulk Automotive
Need more? Email Us
ECAD model for B57236S800M
EPCOS (TDK)
Epcos 10kOhms 60mW Measurement NTC Thermistor; 15s; 2.41 (Dia.) x 6.5mm
Need more? Email Us
ECAD model for B57861S0103J40
Infineon Technologies
Need more? Email Us
ECAD model for B59233
EPCOS (TDK)
THERM NTC 4.7KOHM 3988K PROBE / NTC Thermistor 4.7k Cylindrical Probe, Copper
Need more? Email Us
ECAD model for B57800K0472A 001
EPCOS (TDK)
PTC Thermistors for Telecom Applications, Max. operating voltage=135V, Rated resistance=35Ω
Need more? Email Us
ECAD model for B59535T1120A062
MDD
Schottky Barrier Diode
Need more? Email Us
ECAD model for B5817W-SJ
EPCOS (TDK)
Thermistor NTC 10Ohm 20% 2-Pin Radial T/R
Need more? Email Us
ECAD model for B57238S100M51

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention