The BCW66 from STMicroelectronics is a high-performance, small signal NPN transistor designed for a wide array of electronic applications. Engineered with precision and reliability in mind, this component is a staple in the semiconductor industry, known for its efficiency and versatility.
Key Features
- High Current Gain Bandwidth Product: With an exceptional frequency response, the BCW66 is ideal for amplification in high-speed signal processing applications.
- Low Saturation Voltage: This characteristic ensures minimal power loss and heat generation, making the BCW66 suitable for power-sensitive circuits.
- Surface-Mount Package: Its compact SOT-323 package allows for efficient use of PCB space, catering to the trend of miniaturization in electronic devices.
- Robust Temperature Performance: The BCW66 operates effectively across a broad temperature range, ensuring stability and reliability in varying environmental conditions.
Applications
The versatility of the BCW66 enables its use in a diverse set of applications, including:
- Audio amplifiers and pre-amplifiers
- Signal processing circuits
- Switching and linear amplification
- Driver stages in hi-fi systems and televisions
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
32V
Collector Current (I<sub>C)
100mA
Power Dissipation (P<sub>D)
250mW
DC Current Gain (h<sub>FE)
420 at 2mA, V<sub>CE = 5V
Transition Frequency (f<sub>T)
100MHz
The BCW66 is a testament to STMicroelectronics' commitment to providing high-quality components that meet the rigorous demands of modern electronics. Its combination of performance, efficiency, and compact form factor makes it a preferred choice for designers and engineers across various industries.