Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 234162-BD272-16
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD272-16 CAD Model

Description

The BD272-16 is a robust and high-performance power transistor designed and manufactured by the renowned semiconductor company, STMicroelectronics. This component is part of the company's extensive portfolio of electronic devices that are engineered to meet the demands of a wide range of applications, including power supply, lighting, and industrial automation.

Key Features

  • NPN Polarity: The BD272-16 is an NPN transistor, which means it is optimized for fast switching and high current applications.
  • Voltage Ratings: It is capable of handling collector-emitter voltages up to 100V, making it suitable for various medium to high voltage applications.
  • Current Handling: This transistor can support collector currents up to 16A, providing ample current handling for a range of power applications.
  • Power Dissipation: With a power dissipation of 125W, the BD272-16 can manage significant amounts of power, making it ideal for high-power circuits.
  • TO-220 Package: Enclosed in a TO-220 package, the BD272-16 ensures heat dissipation and mechanical durability, while also being easy to mount on a printed circuit board (PCB).

Applications

The BD272-16 is versatile and can be used in a variety of applications. Its robustness makes it particularly well-suited for:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Motor control circuits
  • Audio amplifiers
  • High fidelity amplifiers

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BD272-16 is built to stringent quality standards, ensuring reliable performance even in demanding conditions. It is designed to offer not only power efficiency but also long-term reliability, which is critical for industrial and commercial electronic systems.

Conclusion

The BD272-16 from STMicroelectronics is an excellent choice for designers and engineers looking for a dependable power transistor. Its combination of high voltage and current ratings, power dissipation capabilities, and the convenience of a TO-220 package make it a versatile component suitable for a wide array of power applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for B06X 5450
Intersil
Need more? Email Us
ECAD model for B1276-CH
Pulse
Electromechanical Filter 150Ohm/150Ohm
Need more? Email Us
ECAD model for B4031T
JST Sales America Inc.
Need more? Email Us
ECAD model for B3P5S-VH-B(LF)(SN)
EPCOS (TDK)
2-Pole Filter for DAB / Microwave Ceramic Filter and Module
Need more? Email Us
ECAD model for B69812N1477D340
Broadcom Limited
Need more? Email Us
ECAD model for B5011A1KQM P11
EPCOS (TDK)
SAW Components Bandpass Filter 110,59 MHz / SAW Filter Band Pass 110.59MHz
Need more? Email Us
ECAD model for B39111-B8100-L100
Rohm Semiconductor
Machine Screw Slot Drive
Need more? Email Us
ECAD model for B1516
Toko America Inc.
Need more? Email Us
ECAD model for B1179BS-H-2R2N=P3

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention