Products specifications

Manufacturer STMicroelectronics
Standard Package 50
Category Discrete Semiconductor Products
Family Transistors (BJT) - Single
Packaging Tube
Transistor Type NPN
Current - Collector (Ic) (Max) 4A
Voltage - Collector Emitter Breakdown (Max) 45V
Vce Saturation (Max) @ Ib Ic 600mV @ 200mA 2A
Current - Collector Cutoff (Max) 100µA
DC Current Gain (hFE) (Min) @ Ic Vce 30 @ 10mA 5V
Power - Max 36W
Frequency - Transition 3MHz
Mounting Style Through Hole
Package TO-225AA TO-126-3
Manufacturer Device Package SOT-32-3
Catalog NPN Transistors
Win Source Part Number 079601-BD437
Popularity Medium
Supply and Demand Status Balance
Family Name BD437
Introduction Date October 24, 1997
ECCN EAR99
Country of Origin India, Philippines
Halogen Free Not Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BD437 CAD Model

Description

The BD437 from STMicroelectronics is a robust NPN power transistor that is designed for a wide range of applications requiring medium power performance. It is part of the BD435/BD437/BD439/BD441 series of transistors that are well-known for their efficiency and reliability. This particular component is favored in the industry for its high current and voltage capabilities, making it suitable for linear and switching applications.

Key Features

  • High Current Rating: The BD437 can handle collector currents up to 4 A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage (Vceo) of 45 V, it can safely operate at moderate voltage levels.
  • Power Dissipation: It has a power dissipation capacity of 36 W, ensuring that the device can handle significant power without overheating.
  • Complementary PNP Type: The BD437 has a complementary PNP partner, the BD438, allowing for push-pull configurations in amplifiers and other circuits.
  • TO-126 Package: Enclosed in a TO-126 package, it is designed for through-hole mounting, making it easy to install in a variety of PCB designs.

Applications

The BD437 transistor is versatile and can be used in numerous applications. Some of the typical applications include:

  • Power regulators and converters
  • Audio amplifiers
  • Switching circuits
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

STMicroelectronics is committed to providing high-quality products, and the BD437 is no exception. It is manufactured to meet the stringent standards for performance and reliability that STMicroelectronics is known for. Users can trust this device to deliver consistent performance over its operational lifespan.

Environmental and Regulatory Compliance

The BD437 complies with various environmental and regulatory standards, including RoHS and REACH, ensuring that it is suitable for use in a wide range of markets and applications while adhering to environmental safety standards.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 0.5A TO236AB
Lowest to $0.1489
ECAD model for BC806-16R
Diodes Incorporated
TRANS PNP 80V 0.5A SOT23-3
Lowest to $0.4432
ECAD model for MMBTA56Q-7-F
Panjit
TRANS NPN 45V 0.5A SOT23
Lowest to $0.0367
ECAD model for BC817-40-AU_R1_000A1
Diodes Incorporated
TRANS NPN 160V 0.2A SOT323
Lowest to $4.4319
ECAD model for MMST5551Q-7-F
Nexperia USA Inc.
TRANS NPN 30V 0.1A TO236AB
Lowest to $0.2628
ECAD model for BC849B,215
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.3W 0.6A 60V Transis / Bipolar (BJT) Transistor
Lowest to $0.0170
ECAD model for MMBT4401Q
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT223 T&
Lowest to $4.3985
ECAD model for ZX5T851GQTC
ON Semiconductor
TRANS NPN SS 1W 300V TO92 / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for MPSW42RLRA
Rohm Semiconductor
TRANS PNP 50V 0.15A UMT3
Lowest to $0.0140
ECAD model for 2SA1576U3HZGT106Q

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4788 $50.2740
255+ $0.3928 $100.1640
395+ $0.3806 $150.3370
545+ $0.3683 $200.7235
705+ $0.3560 $250.9800
940+ $0.3192 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,046 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention