Products specifications Report Issue?

Manufacturer STMicroelectronics
No 352614
Standard Package 50
Category Discrete Semiconductor Products
Family Transistors (BJT) - Single
Packaging Tube
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 4A
Voltage - Collector Emitter Breakdown (Max) 80V
Vce Saturation (Max) @ Ib Ic 2.5V @ 30mA 1.5A
Current - Collector Cutoff (Max) 500µA
DC Current Gain (hFE) (Min) @ Ic Vce 750 @ 1.5A 3V
Power - Max 40W
Mounting Style Through Hole
Package TO-225AA TO-126-3
Manufacturer Device Package SOT-32-3
Catalog NPN Transistors
Win Source Part Number 038149-BD679
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BD679
Introduction Date September 30, 1997
ECCN EAR99
Country of Origin India, Japan, Philippines, United States of America
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian BD679 CAD Model

Description

The BD679 from STMicroelectronics is a versatile and robust NPN power Darlington transistor designed for use in a wide range of applications requiring high current and voltage capabilities. This transistor is part of the company's larger BD6xx series and is particularly well-suited for linear and switching applications.

Key Features

  • High Current Rating: Capable of handling collector currents up to 4 A, making it suitable for driving high-power loads.
  • High Voltage Rating: With a collector-emitter voltage (Vceo) of 80 V, it can be used in circuits with higher operating voltages.
  • Medium Power Capability: The BD679 has a power dissipation of 40 W, allowing it to handle moderate power applications efficiently.
  • Integrated Diode: Features an internal diode between the collector and emitter for added protection against reverse voltage transients.
  • Complementary PNP Type: STMicroelectronics offers a complementary PNP type transistor, making it easier to design push-pull or other complementary configurations.

Applications

The BD679 is commonly used in a variety of electronic circuits and devices. Its high current and voltage handling capabilities make it an excellent choice for:

  • Power regulators
  • Relay drivers
  • Motor controllers
  • Audio amplifiers
  • Switching applications

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the BD679 is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability in even the most demanding conditions.

Easy to Use

The BD679 comes in a TO-126 package, which is a widely used and easily mountable form factor. This makes it straightforward to integrate into existing designs or for use in prototyping and educational projects.

Overall, the BD679 is a reliable and cost-effective solution for designers looking to incorporate a high-performance NPN Darlington transistor into their applications. With its robust features and STMicroelectronics' reputation for quality, the BD679 is a solid choice for your power control needs.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for 2SB1121-T-TD
ON Semiconductor
Lowest to $51.7328
ECAD model for MSC3130T1
Diodes Incorporated
NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS NPN 40V 0.6A SMD SOT23-3
Lowest to $0.0307
ECAD model for MMBT2222A-7
SANYO Semiconductor (U.S.A) Corporation
Lowest to $5.6699
ECAD model for FX513-N-TL
KEC
Need more? Email Us
ECAD model for KTA2014-O
SANYO Semiconductor (U.S.A) Corporation
50V/7A Switching Applications
Need more? Email Us
ECAD model for 2SB1135
PMC-Sierra
Need more? Email Us
ECAD model for D669AC
Rohm Semiconductor
General Purpose Transistor (50V, 0.15A)
Lowest to $0.0341
ECAD model for 2SD2707
Rohm Semiconductor
Low frequency transistor
Lowest to $0.0748
ECAD model for 2SA2030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0495 $52.4750
120+ $0.8611 $103.3320
180+ $0.8342 $150.1560
250+ $0.8073 $201.8250
325+ $0.7804 $253.6300
430+ $0.6997 $300.8710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,530 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention