Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 12A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 1V @ 400mA, 4A
Collector Cut-off Current(Max) 100mA
Typical Gain (hFE) (Min) 15 @ 4A, 4V
Maximum Power Dissipation 75W
Frequency - Transition 3MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Win Source Part Number 234478-BD708
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD708 CAD Model

Description

The BD708 is a robust and reliable power transistor designed by STMicroelectronics, a leader in the semiconductor industry. This silicon NPN transistor is purpose-built for high-performance audio amplification and a wide range of switching applications, making it a versatile component for both consumer and industrial products.

Key Features

  • High Current Capacity: The BD708 is capable of handling high current loads, with a collector current (Ic) rating of up to 8A, ensuring efficient power handling in demanding situations.
  • High Voltage Tolerance: With a collector-emitter voltage (Vceo) of 80V, the BD708 can easily manage higher voltage applications, offering greater flexibility in circuit design.
  • Complementary PNP Type: The BD708 is complemented by the BD705 PNP type transistor, allowing designers to implement push-pull configurations for more efficient power amplification.
  • Medium Power Rating: This transistor is classified as a medium power device, striking a balance between low-power signal transistors and high-power industrial transistors.

Applications

The BD708 is suited for a variety of applications, including:

  • Audio power amplifiers
  • Power supplies
  • DC-DC converters
  • Driver stages in hi-fi amplifiers
  • Switching circuits

Reliability and Support

STMicroelectronics is known for its commitment to quality and reliability, and the BD708 is no exception. It is built to meet high standards of performance and stability under various conditions. Additionally, STMicroelectronics provides comprehensive technical support and documentation, including datasheets, application notes, and design resources to assist engineers in integrating the BD708 into their designs.

Environmental Compliance

The BD708 adheres to international environmental standards, ensuring that it is suitable for use in eco-conscious products. It is manufactured with consideration for RoHS directives, which restricts the use of certain hazardous substances in electronic equipment.

You May Also Be Interested in

ON Semiconductor
Complementary Power Transistors | TRANS NPN 60V 10A DPAK
Lowest to $0.2910
ECAD model for MJD3055
ON Semiconductor
High Voltage Transistors | TRANS NPN 140V 0.6A SOT-23
Lowest to $0.1361
ECAD model for MMBT5550LT3G
Diodes Incorporated
Trans GP BJT NPN 40V 0.2A 1000mW 3-Pin X1-DFN T/R / 40V NPN SURFACE MOUNT TRANSISTOR | TRANS NPN 40V 0.2A DFN1006-3
Lowest to $2.3940
ECAD model for MMBT3904LP-7
Diodes Incorporated
TRANS PNP 32V 2A SOT89-3
Lowest to $0.2317
ECAD model for 2DB1188P-13
ON Semiconductor
TRANS NPN 60V 0.5A TO92 / Trans GP BJT NPN 60V 0.5A 1000mW 3-Pin TO-92 Bulk
Lowest to $0.2473
ECAD model for MPSW05
Diodes Incorporated
HIGH VOLTAGE FAST SWITCHING NPN POWER TRANSISTOR | TRANS NPN 450V 1.5A TO92
Lowest to $1.5420
ECAD model for APT13003DZTR-G1
ON Semiconductor
Trans Darlington NPN 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN DARL 200V 15A TO247
Need more? Email Us
ECAD model for MJH11020G
ON Semiconductor
TRANS NPN 160V 0.7A SOT89-3
Lowest to $0.3877
ECAD model for 2SC3648T-TD-E
ON Semiconductor
Trans GP BJT PNP 40V 4A 4000mW 3-Pin(3+Tab) TO-225 Box / TRANS PNP 40V 4A TO225AA
Need more? Email Us
ECAD model for MJE371G

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0831 $54.1550
115+ $0.8887 $102.2005
175+ $0.8610 $150.6750
245+ $0.8332 $204.1340
315+ $0.8054 $253.7010
420+ $0.7221 $303.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,973 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention