EN
  • EN
  • DE

BDX54B

Part No BDX54B
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 80V 8A TO-220 / Trans Darlington PNP 80V 8A 60000mW 3-Pin(3+Tab) TO-220AB Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 267071
Standard Package 50
Category Discrete Semiconductor Products
Family Transistors (BJT) - Single
Packaging Tube
Transistor Type PNP - Darlington
Current - Collector (Ic) (Max) 8A
Voltage - Collector Emitter Breakdown (Max) 80V
Vce Saturation (Max) @ Ib Ic 2V @ 12mA 3A
Current - Collector Cutoff (Max) 500µA
DC Current Gain (hFE) (Min) @ Ic Vce 750 @ 3A 3V
Power - Max 60W
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Win Source Part Number 037348-BDX54B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BDX54B
Introduction Date September 30, 1999
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BDX54B CAD Model

Description

The BDX54B, from STMicroelectronics, is a PNP power transistor that is part of the company's extensive range of power transistors designed for a variety of applications. Known for its reliability and efficiency, the BDX54B is a key component in power regulation and switching applications.

Key Features

  • Transistor Type: The BDX54B is a PNP type transistor, which is suitable for use in power amplification and switching applications.
  • Voltage Ratings: It can handle collector-emitter voltages up to 45V, making it suitable for moderate voltage applications.
  • Current Handling: With a collector current rating of up to 8A, the BDX54B is capable of handling significant power for a variety of electronic circuits.
  • Power Dissipation: It has a power dissipation rating of 65W, which enables it to manage a good amount of power without overheating.
  • Complementary NPN Transistor: The BDX54B can be paired with its NPN counterpart, the BDX53B, for push-pull amplifier configurations, providing flexibility in circuit design.
  • Package: It is available in a standard TO-220 package, which is widely used and easy to mount on printed circuit boards.

Applications

The BDX54B is used in a variety of electronic circuits and can be found in:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Motor control circuits
  • Audio amplifiers
  • Signal processing

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the BDX54B is no exception. It is designed to meet high standards of performance and reliability, ensuring a long operational life for devices that incorporate this transistor. With its robust construction and proven design, the BDX54B is a trustworthy choice for designers looking to create durable and efficient electronic products.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4667 $52.0005
36+ $2.8445 $102.4020
55+ $2.7556 $151.5580
75+ $2.6667 $200.0025
97+ $2.5778 $250.0466
130+ $2.3112 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 765 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess