Products specifications

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr STMicroelectronics
Series BlueNRG
Package Tape & Reel
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Frequency 2.4GHz ~ 2.4835GHz
Power - Output 5dBm
Sensitivity -85dBm
Serial Interfaces ADC, GPIO, I²C, SPI, UART
Antenna Type Integrated, Chip
Utilized IC / Part BlueNRG-2
Memory Size 256kB Flash, 24kB RAM
Voltage - Supply 1.7V ~ 3.6V
Current - Receiving 7.55mA
Current - Transmitting 7.01mA ~ 14.78mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 23-SMD Module
Base Product Number BLUENRG
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1349444-BLUENRG-M2SA
Ultra Librarian 3D Model Ultra Librarian BLUENRG-M2SA CAD Model

Description

The BLUENRG-M2SA from STMicroelectronics is a cutting-edge Bluetooth Low Energy (BLE) wireless system-on-chip that is designed to provide a perfect solution for smart connectivity applications. This powerful and highly integrated device is part of the BlueNRG family, renowned for its low power consumption and outstanding performance in wireless communication.

Key Features

  • Bluetooth 5.0 Compliant: The BLUENRG-M2SA supports the latest Bluetooth 5.0 standard, offering enhanced features such as higher data rates, extended range, and improved privacy and security.
  • Ultra-low Power Consumption: It is optimized for low power operations, which makes it ideal for battery-powered applications like wearables, fitness devices, and smart sensors.
  • Integrated ARM Cortex-M0 Core: Equipped with a powerful ARM Cortex-M0 core that runs at up to 32 MHz, it provides the computational power required for complex algorithms and application processing.
  • Highly Integrated System-on-Chip: The SoC includes a 2.4 GHz radio, a 32-bit microcontroller, and ample on-chip memory, reducing the need for external components and simplifying design.
  • Advanced Security: With features such as AES-128 encryption, the BLUENRG-M2SA ensures secure communication, protecting data from unauthorized access.

Applications

The BLUENRG-M2SA is versatile and can be used in a variety of applications. Its robust feature set makes it suitable for:

  • Internet of Things (IoT) devices
  • Smart home and building automation
  • Wearable devices and personal fitness trackers
  • Healthcare and medical devices
  • Industrial monitoring and control systems

With its small form factor, the BLUENRG-M2SA is also ideal for space-constrained applications. Developers will appreciate the comprehensive development ecosystem provided by STMicroelectronics, including software development kits (SDKs) and hardware development tools, which facilitate rapid design and deployment of Bluetooth-enabled products.

Whether you're developing the next generation of smart gadgets or looking to add wireless capabilities to existing products, the BLUENRG-M2SA offers a balance of power efficiency, performance, and security to meet the demands of modern wireless applications.

You May Also Be Interested in

Simcom
NB2+CATM+GNSS
Need more? Email Us
ECAD model for SIM7090G
Texas Instruments
WL18xxMOD WiLink 8 Single-Band Combo Module Wi-Fi, Bluetooth, and Bluetooth Low Energy (LE)
Lowest to $22.7425
ECAD model for WL1835MODGBMOCR
U-blox
RF TXRX MODULE WIFI U.FL SMD / Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 +EDR Transceiver Module 2.4GHz ~ 2.5GHz, 5.18GHz ~ 5.825GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for ODIN-W260-05B
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $329.5455
ECAD model for WGM110A1MV2
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD / 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $27.2959
ECAD model for MGM13S12F512GA-V3R
Microchip Technology
Bluetooth® 4.2 Dual-Mode Module
Need more? Email Us
ECAD model for BM78SPPS5MC2-0002AA
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $77.5758
ECAD model for WT41U-A-AI56
Texas Instruments
RF TXRX MODULE WIFI CHIP SMD
Lowest to $60.3054
ECAD model for CC3135MODRNMMOBR
Digi International
RF TXRX MOD WIFI SURFACE MOUNT
Need more? Email Us
ECAD model for CC-WMX-JN58-NE

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3505 $61.4020
8+ $12.5953 $100.7624
13+ $12.2017 $158.6221
17+ $11.8081 $200.7377
22+ $11.4145 $251.1190
30+ $10.2337 $307.0110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,733 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention