EN
  • EN
  • DE

E22-400M33S

Part No E22-400M33S
Manufacturer EBYTE
Catalog RF Transceiver Modules
Description -126dBm 16km SPI SMD,38.5x24mm RF Transceiver Modules and Modems RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,38.5x24mm
Frequency Range 433MHz;470MHz
Voltage - Supply 3.3V~5.5V
Output Power 33.5dBm
Antenna Type Stamp Hole Antenna;IPEX interface
Sensitivity -126dBm
Communication Distance 16km
Modulation System LoRa;FSK;GFSK;MSK;GMSK;OOK
Receive Current 14mA
Features Continuous frequency coverage
Interface SPI
Current Of Transmitting 650mA
Ultra Librarian 3D Model Ultra Librarian E22-400M33S CAD Model

Description

016R22TCML-M-PR Component Description

The 016R22TCML-M-PR offers unparalleled performance and precision, ideal for projects requiring top-tier specifications and functionality.

  • Applications:
    • Communication infrastructures
    • Aerospace technology
    • Advanced computing systems
    • Energy-efficient buildings
  • Features and Benefits:
    • Robust construction
    • High-speed performance
    • Environmental sustainability enhancements
    • Minimizes electromagnetic interference
  • Additional Details:
    • Aligns with latest industry benchmarks
    • Delivers consistent operational output
    • Safe to use in diverse environments

You May Also Be Interested in

Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $3.3406
Quectel
RF TXRX MOD CELL/NAV CARD EDGE
Need more? Email Us
Quectel
Linear IC
Lowest to $224.0863
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $28.8600
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Transceiver Module
Lowest to $45.8823
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Ai-Thinker
BLUETOOTH MODULE, BLE5.0 MODULE
Lowest to $1.7843
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Microchip Technology
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $31.8441

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5677 $66.2708
8+ $13.5940 $108.7520
12+ $13.1692 $158.0304
16+ $12.7444 $203.9104
21+ $12.3196 $258.7116
28+ $11.0452 $309.2656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess