EN
  • EN
  • DE

ESP-12F

Part No ESP-12F
Manufacturer Shenzhen Sibo Zhilian Technology Co., Ltd.
Catalog RF Transceiver Modules
Description 2.4GHz PCB -96dBm UART SMD,24x16mm RF Transceiver Modules and Modems RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,24x16mm
Frequency Range 2.4GHz
Voltage - Supply 3.3V
Output Power 15dBm
Antenna Type PCB
Sensitivity -96dBm
Wireless Standard WIFI4
Receive Current 55mA
Features Wi-Fi direct;Over-the-air (OTA) update;Mesh networking
Interface UART
Operating Temperature -40℃~+85℃
Current Of Transmitting 375mA
Ultra Librarian 3D Model Ultra Librarian ESP-12F CAD Model

Description

02CZ15-Y(TE85L,F) Diode

The 02CZ15-Y(TE85L,F) diode offers enhanced operational stability and efficiency, making it suitable for both demanding commercial applications and sensitive electronics projects.

  • Applications:
    • DC to DC conversion
    • Overvoltage protection
    • Bridge rectifiers
    • Telecommunication systems
  • Features & Benefits:
    • Optimized for minimal energy loss and heat generation
    • Reliable in a wide range of temperatures
    • Packaged for automated assembly
    • Environmentally friendly with Halogen-free materials

This diode stands out for its reliability under various environmental conditions, ensuring enduring performance across applications.

You May Also Be Interested in

Espressif
RF TXRX MOD WIFI TRACE ANT SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Lowest to $4.5454
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $28.8600
Ai-Thinker
LORA MODULE, SEMTECH SX1262,868M
Lowest to $4.1215
Quectel
RF TXRX MOD SMD
Lowest to $41.8274
Quectel
RF TXRX MOD CELL/NAV CARD EDGE
Need more? Email Us
Espressif
RX TXRX MOD WIFI SURFACE MOUNT
Lowest to $4.0464
Quectel
Linear IC
Lowest to $224.0863
Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $3.7283

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5846 $51.6920
48+ $2.1207 $101.7936
74+ $2.0544 $152.0256
101+ $1.9882 $200.8082
131+ $1.9219 $251.7689
175+ $1.7231 $301.5425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess