Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 8dBm
Sensitivity -88dBm
Memory Size 64kB Flash, 12kB RAM
Serial Interfaces SPI
Supply Voltage - Operating 2 V to 3.6 V
Current - Receiving 7.3mA to 14.5mA
Current - Transmitting 5.8mA to 28.8mA
Temperature Range - Operating -40°C to 85°C
Dimension 32-VFQFN Exposed Pad
Win Source Part Number 1023642-BLUENRGQTR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian BLUENRGQTR CAD Model

Description

BLUENRGQTR - A Cutting-Edge Bluetooth Low Energy IC from STMicroelectronics

The BLUENRGQTR is a highly integrated Bluetooth Low Energy (BLE) network processor module from the renowned semiconductor manufacturer, STMicroelectronics. This state-of-the-art product is designed to provide a robust and efficient wireless communication solution for a wide range of applications, including wearable devices, health and fitness gadgets, smart home automation, and industrial monitoring systems.

At the heart of the BLUENRGQTR lies a powerful ARM Cortex-M0 core, which ensures low-power operation without compromising performance. With its stack-on-chip architecture, the BLUENRGQTR offers a complete BLE stack, including the controller and host layers, in compliance with the latest Bluetooth specifications. This integration significantly simplifies the design process for developers and accelerates time-to-market for new products.

The module boasts exceptional energy efficiency, which is critical for battery-operated devices. Its power-saving modes, including a deep sleep mode, allow for extended battery life, making it an ideal choice for applications where power consumption is a key concern. Additionally, the BLUENRGQTR supports multiple roles simultaneously, such as broadcaster, observer, peripheral, and central roles, ensuring versatility and scalability in various BLE scenarios.

Featuring a robust RF front-end, the BLUENRGQTR ensures reliable wireless communication with excellent coexistence performance in the crowded 2.4 GHz spectrum. It also includes a rich set of peripherals and interfaces, such as SPI, UART, and GPIOs, which provide flexibility in connecting with various external components and sensors.

For developers looking to jump-start their BLE projects, STMicroelectronics offers comprehensive development tools and software resources for the BLUENRGQTR. These include development kits, reference designs, and a strong support community, which together reduce development complexity and help innovators bring their BLE-enabled products to life swiftly and efficiently.

In summary, the BLUENRGQTR from STMicroelectronics is a powerful and flexible BLE solution that combines performance, energy efficiency, and ease of use. Its robust feature set and development support make it an excellent choice for designers seeking to integrate BLE functionality into their next-generation wireless products.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU ISM
Lowest to €6.6407
ECAD model for SI1015-A-GM
Nordic Semiconductors
IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad
Lowest to €1.4239
ECAD model for NRF24L01P-R
Cypress Semiconductor Corp
Single-Chip 5G WiFi IEEE 802.11ac MAC/ Baseband/Radio with Integrated Bluetooth 4.1
Lowest to €3.9847
ECAD model for BCM4339XKWBG
NXP / Nexperia
BTLE SOC / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to €8.9090
ECAD model for QN9080CHNY
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Lowest to €12.5435
ECAD model for EFR32ZG23A010F512GM40-C
Infineon Technologies
IC RF TXRX ISM<1GHZ 40VFQFN
Lowest to €24.5986
ECAD model for TDA7255V
EM Microelectronic
IC RF
Need more? Email Us
ECAD model for EM9201V12LF24B+
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN
Lowest to €2.7250
ECAD model for NRF52832-QFAA-R7
Nordic Semiconductors
IC RF TxRx Only General ISM > 1GHz ANT™ 2.4GHz 32-VFQFN Exposed Pad
Need more? Email Us
ECAD model for NRF24AP2-USBQ32-R7

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ €2.7359 €60.1903
53+ €2.2449 €118.9804
82+ €2.1744 €178.2971
112+ €2.1039 €235.6352
145+ €2.0347 €295.0299
194+ €1.8243 €353.9107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,000 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention