Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 39
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 48-LQFP
Win Source Part Number 101721-STM32F030C8T6
Family Name STM32F030C8
Introduction Date July 04, 2013
ECCN 3A991.a.2
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM32F030C8T6 CAD Model

Description

STM32F030C8T6 Microcontroller - STMicroelectronics

The STM32F030C8T6 is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics, tailored for cost-sensitive applications that require a balance between performance and power efficiency. This microcontroller is part of the STM32F0 series, designed for a wide range of applications including industrial controls, consumer products, appliances, and smart energy solutions.

Key Features

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 48 MHz.
  • Memory: 64 Kbytes of Flash memory and 8 Kbytes of SRAM, providing ample space for complex applications.
  • I/Os: Up to 37 I/Os, all mappable on 16 external interrupt vectors, allowing for flexible hardware layout and design.
  • Communication Interfaces: Includes I2C, USARTs, SPIs, and CAN interfaces for robust communication capabilities.
  • ADC: 12-bit, 1.0 µs Analog-to-Digital Converter (ADC) with up to 10 channels for precise analog signal acquisition.
  • Timers: Multiple timers including a basic timer, a 32-bit and two 16-bit timers with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input.
  • Debugging: Integrated Serial Wire Debug (SWD) and a comprehensive set of power-saving modes for development ease and energy efficiency.
  • Voltage Range: Operating voltage from 2.4 V to 3.6 V, suitable for battery-powered and embedded applications.
  • Package: Available in a 48-pin LQFP package, ensuring a compact footprint for space-constrained applications.

Applications

The versatility of the STM32F030C8T6 makes it ideal for a variety of applications. Its robust architecture is well-suited for industrial systems such as PLCs, motor control, power management, and sensor systems. In the consumer market, it can be found in home automation devices, gaming peripherals, and personal health gadgets. Additionally, the device's low power consumption and rich communication features make it an excellent choice for smart energy solutions, including smart meters and renewable energy controllers.

Overall, the STM32F030C8T6 by STMicroelectronics provides a cost-effective solution without compromising on the performance and features needed for today's innovative electronic systems.

You May Also Be Interested in

NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to €17.0956
ECAD model for P89LPC9107FDH
Microchip Technology
MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 64-Pin TQFP Tray / IC MCU 32BIT 512KB FLASH 64TQFP
Lowest to €6.4804
ECAD model for PIC32MX695F512H-80I/PT
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to €118.7488
ECAD model for PIC32MX575F512LT-80I/PF
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to €12.4066
ECAD model for PIC24HJ256GP210-I/PT

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ €0.8696 €47.8278
115+ €0.8146 €93.6751
175+ €0.7871 €137.7338
250+ €0.7320 €183.0049
325+ €0.7045 €228.9638
405+ €0.6770 €274.1804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,900 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention