EN
  • EN
  • DE

BTA24-800BRG

Part No BTA24-800BRG
Manufacturer STMicroelectronics
Catalog Triacs
Description 25 A standard and Snubberless triacs / TRIAC Diode 800V 25A(RMS) 260A 3-Pin(3+Tab) TO-220AB Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 092044-BTA24-800BRG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BTA24-800B
Introduction Date December 06, 2000
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BTA24-800BRG CAD Model

Description

STMicroelectronics BTA24-800BRG - Triac

The BTA24-800BRG is a high-performance triac manufactured by STMicroelectronics, designed to manage AC loads in a wide array of applications. This robust semiconductor device is capable of switching and controlling high-power AC currents, making it an ideal choice for motor control, lighting control, and thermal control systems.

Key Features

  • High Blocking Voltage: With an 800V peak repetitive off-state voltage (VDRM/VRRM), the BTA24-800BRG can handle high-voltage applications with ease, providing a wide safety margin for transient conditions.
  • High Current Rating: This triac offers a maximum RMS on-state current (IT(RMS)) of 25A, making it suitable for controlling high-power devices.
  • Gate Trigger Current: A low gate trigger current (IGT) allows for easy triggering with simple gate drive circuits, enhancing the triac's compatibility with microcontroller outputs.
  • Snubberless Technology: The snubberless design simplifies circuit complexity while minimizing noise and power loss, enhancing overall system reliability and performance.
  • High Immunity to False Operation: With a high dI/dt capability, the BTA24-800BRG is less susceptible to spurious turn-on due to noise or voltage fluctuations, ensuring stable operation in noisy environments.

Applications

The versatility of the BTA24-800BRG allows it to be used in a variety of applications, including:

  • AC motor speed control
  • Domestic lighting dimmers
  • Electric heaters and thermal control systems
  • Industrial process control
  • Solid-state relays

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the BTA24-800BRG is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance under various environmental conditions. The device is also RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic components.

Package

The BTA24-800BRG comes in a standard TO-220AB insulated package, which provides excellent heat dissipation characteristics and simplifies mounting on heat sinks for thermal management.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess