EN
  • EN
  • DE

BTB10-600B

Part No BTB10-600B
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description 10A TRIACS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1155392-BTB10-600B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTB10-600B CAD Model

Description

STMicroelectronics BTB10-600B Triac

The BTB10-600B is a high-performance triac manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This triac is designed to control AC loads in a variety of applications, offering a robust solution for designers looking to manage power efficiently within their electronic circuits.

With a maximum repetitive peak off-state voltage (VDRM/VRRM) of 600V, the BTB10-600B is well-suited for handling moderate to high voltage requirements. It also boasts a peak on-state current (ITSM) of 100A, ensuring it can cope with high current surges typically found in industrial environments.

The device offers a standard gate trigger current (IGT) of 50mA, which makes it easily controllable with a wide variety of gate drive circuits. This feature is particularly beneficial for applications where precise control over the triac's firing is necessary. Additionally, the BTB10-600B comes with a non-repetitive surge peak on-state current (ITSM) of 95A, providing excellent performance during transient conditions.

One of the key advantages of the BTB10-600B is its snubberless technology, which allows it to operate without the need for additional external snubber circuits in most applications. This not only simplifies the design but also reduces component count and board space, leading to a more cost-effective and reliable end product.

The triac is encapsulated in a robust, isolated TO-220AB package, which ensures thermal efficiency and mechanical durability. The package is designed for easy mounting on a heat sink, which is critical for thermal management and long-term reliability.

STMicroelectronics' BTB10-600B is an ideal choice for AC switching and phase control applications in a wide range of products, including home appliances, lighting systems, and motor control circuits. Its combination of high voltage and current handling capabilities, ease of control, and snubberless operation make it a versatile component for designers looking to create efficient and reliable AC power control solutions.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet available on the STMicroelectronics website, ensuring the BTB10-600B is utilized to its full potential within their electronic projects.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4153 $56.6120
90+ $1.1613 $104.5170
135+ $1.1250 $151.8750
185+ $1.0887 $201.4095
240+ $1.0525 $252.6000
320+ $0.9436 $301.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess