EN
  • EN
  • DE

BU508DFI

Part No BU508DFI
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1155846-BU508DFI
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU508DFI CAD Model

Description

STMicroelectronics BU508DFI High Voltage NPN Power Transistor

The BU508DFI is a robust semiconductor device from STMicroelectronics, designed to handle high-voltage applications with efficiency and reliability. This high voltage, fast-switching NPN power transistor is a prime choice for designers who require a component that can manage significant power in a compact form factor. It is commonly used in horizontal deflection stages of high-resolution monitors, high fidelity amplifiers, switching power supplies, and other electronic circuits where high switching speeds are essential.

Key Features

  • Voltage Capabilities: The BU508DFI is capable of withstanding voltages up to 700V, making it suitable for various high-voltage applications.
  • Current Handling: With a collector current rating of up to 8A, this transistor can handle significant power levels, which is vital for heavy-duty operations.
  • Speed: It features a fast-switching speed, which is crucial for applications requiring quick response times and high-frequency operation.
  • High Ruggedness: The device is designed to be rugged, ensuring that it can withstand harsh conditions and provide a reliable performance over its lifespan.
  • SOT-93 Package: Encased in a SOT-93 package, the BU508DFI is designed for optimal heat dissipation, which is essential for maintaining stability and performance at high power levels.

Applications

The BU508DFI is versatile and can be integrated into a wide array of applications that require high voltage and fast-switching characteristics. Its primary applications include:

  • Horizontal deflection systems in CRT monitors and televisions
  • Switching power supplies that demand high efficiency and reliability
  • Power amplifiers where high fidelity and power are required
  • Various types of inverters and converters
  • Electronic ballasts for lighting systems

Reliability and Performance

STMicroelectronics is known for its commitment to quality and reliability, and the BU508DFI is no exception. It is built to offer consistent performance, ensuring that it meets the requirements of the most demanding high-voltage applications. The device's construction is focused on providing a long operational life, even under challenging conditions.

For further information, datasheets, and technical specifications, interested parties are encouraged to visit the official STMicroelectronics website or contact their local authorized distributor.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess