Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 450V
Max Vce (sat) 1.5V @ 400mA, 2A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 12 @ 2A, 5V
Maximum Power Dissipation 70W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Win Source Part Number 038481-BUL1102E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BUL1102E CAD Model

Description

The BUL1102E, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a high voltage, fast-switching NPN power transistor that excels in performance and reliability. This component is specifically engineered to address the demanding requirements of electronic ballasts for fluorescent lighting, switch-mode power supplies, and high-frequency inverter circuits.

Key Features

  • High Voltage Capability: The BUL1102E is designed to withstand high voltage operations, making it suitable for applications that require a robust and durable power transistor capable of handling up to 1000V.
  • Fast Switching Speed: With its fast-switching speed, this power transistor ensures efficient operation in circuits that demand quick response times, contributing to the overall efficiency of the system.
  • Low Saturation Voltage: The device exhibits a low collector-emitter saturation voltage, which translates to reduced power dissipation and improved thermal performance.
  • High Current Rating: The BUL1102E can handle a significant amount of current, with a collector current rating of up to 4A, making it suitable for high-power applications.

Applications

The versatility of the BUL1102E allows it to be used in a wide range of applications, including:

  • Electronic ballasts for fluorescent lighting
  • Switch-mode power supplies (SMPS)
  • High-frequency inverter circuits
  • Power management in consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The BUL1102E is no exception, with its robust construction and adherence to stringent manufacturing processes, ensuring that it performs consistently even under challenging conditions.

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 1000V Collector Current (I<sub>C) 4A Switching Speed Fast Saturation Voltage (V<sub>CE(sat)) Low

For those looking to integrate a reliable and efficient high voltage power transistor into their designs, the BUL1102E from STMicroelectronics stands out as an exemplary choice.

You May Also Be Interested in

Central Semiconductor Corp
High Voltage Transistors | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $0.0559
ECAD model for 2N6520
ON Semiconductor
NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC4108M
ON Semiconductor
General Purpose NPN Transistor
Lowest to $0.1760
ECAD model for BC817-40WT1G
Diodes Incorporated
PNP SURFACE MOUNT SMALL SIGNAL TRANSISTOR
Lowest to $0.0627
ECAD model for BC856A-7-F
Infineon Technologies
TRANS PNP 45V 0.1A SOT23-3 / Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 250 mW Surface Mount SOT-23-3
Lowest to $0.0156
ECAD model for BC857B
ON Semiconductor
BIP NPN 0.15A 50V / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC3134-6-TB-E
Taiwan Semiconductor
SOT-323, -50V, -0.5A, PNP BIPOLA / Bipolar (BJT) Transistor PNP 45 V 500 mA 80MHz 200 mW Surface Mount SOT-323
Lowest to $0.0170
ECAD model for BC807-16W
Infineon Technologies
IGBT 1200V 20A 100W TO247AC
Lowest to $11.3691
ECAD model for IRG4PH30K
ON Semiconductor
TRANS PNP 350V 0.5A TO92
Need more? Email Us
ECAD model for BF493S

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4170 $58.0080
57+ $1.9832 $113.0424
88+ $1.9212 $169.0656
121+ $1.8592 $224.9632
156+ $1.7973 $280.3788
209+ $1.6113 $336.7617
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 940 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention