EN
  • EN
  • DE

BUXD87T4

Part No BUXD87T4
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 450V 0.5A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 450V
Max Vce (sat) 1V @ 20mA, 200mA
Typical Gain (hFE) (Min) 12 @ 40mA, 5V
Maximum Power Dissipation 20W
Frequency - Transition 20MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Win Source Part Number 1025465-BUXD87T4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUXD87T4 CAD Model

Description

Introducing the BUXD87T4 from STMicroelectronics

The BUXD87T4 is a state-of-the-art power transistor component designed and manufactured by the renowned STMicroelectronics. Emphasizing efficiency and reliability, this product is an ideal solution for a variety of applications that require high power density and performance. The BUXD87T4 is part of STMicroelectronics' extensive portfolio of semiconductor devices, which are known for their quality and cutting-edge technology.

Key Features of the BUXD87T4

  • High Voltage Capability: The BUXD87T4 is designed to handle high voltage operations, making it suitable for power supply applications and motor control circuits where high voltage is a key requirement.
  • Low On-Resistance: The device boasts a low on-resistance, which ensures minimal power loss during operation and enhances overall efficiency.
  • Fast Switching Speed: With its quick switching capability, the BUXD87T4 allows for efficient operation at high frequencies, which is crucial for modern electronic applications.
  • Robust Thermal Performance: The power transistor is engineered to operate reliably over a wide temperature range, thanks to its excellent thermal characteristics and robust package design.
  • High Current Handling: The BUXD87T4 is capable of handling high current levels, making it a versatile component for power-intensive applications.

Applications

The versatility of the BUXD87T4 makes it suitable for a wide array of applications. It is commonly used in:

  • Switching regulators
  • DC-DC converters
  • Motor control systems
  • Power management solutions
  • Automotive and industrial applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BUXD87T4 is built to meet stringent quality standards, ensuring reliable performance in even the most demanding conditions. With its robust construction and tested durability, the BUXD87T4 is a product that engineers and designers can trust for their critical power management needs.

In summary, the BUXD87T4 from STMicroelectronics is a powerful and versatile component that offers a blend of high voltage capability, efficiency, and reliability, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5393 $59.3230
265+ $0.4425 $117.2625
405+ $0.4287 $173.6235
560+ $0.4149 $232.3440
725+ $0.4010 $290.7250
965+ $0.3596 $347.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,333 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess